Idec LB6L-M1T13G
Idec LB6L-M1T13G
feed

Idec LB6L-M1T13G

Manufacturer No:

LB6L-M1T13G

Manufacturer:

Idec

Utmel No:

1178-LB6L-M1T13G

Package:

-

ECAD Model:

Description:

LB6L-M1T13G datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel

Quantity:

Unit Price: $24.539167

Ext Price: $24.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 26

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $24.539167

    $24.54

  • 10

    $23.150158

    $231.50

  • 100

    $21.839771

    $2,183.98

  • 500

    $20.603558

    $10,301.78

  • 1000

    $19.437319

    $19,437.32

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LB6L-M1T13G information

Specifications
Idec LB6L-M1T13G technical specifications, attributes, parameters and parts with similar specifications to Idec LB6L-M1T13G.
  • Type
    Parameter
  • Manufacturer Part Number
    LB6L-M1T13G
  • Manufacturer
    IDEC
  • RoHS
    Non-Compliant
  • Mounting Hole Size
    18.2mm
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 55 C
  • Minimum Operating Temperature
    - 25 C
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Mounting Styles
    Panel Mount
  • Illuminated
    Illuminated
  • Brand
    IDEC
  • Actuator
    Flush
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LB
  • Color
    Green
  • Subcategory
    Switches
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Quick Connect
  • Switch Function

    This function will evaluate a given expression (or a value) against a list of values and will return a result corresponding to the first matching value. In case there is no matching value, an optional default value will be returned.

    ON - (OFF)
  • Contact Form

    A page on a website that allows users to communicate with the site owner. The page has fields for filling in name, address and type of comment. On most company websites, email and mailing addresses are also included; however, the contact form provides an immediate, convenient way for users to ask the company questions.

    SPDT
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Solder
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Illuminated Pushbuttons
  • Illumination Color

    Illumination Color refers to the specific color of light emitted by an LED or display component when it is activated. It is an important parameter as it affects the visibility and aesthetics of the electronic device. Common illumination colors include red, green, blue, yellow, and white, among others. The chosen illumination color can influence user experience and product design, making it a critical consideration in electronics engineering.

    Green
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Standard Switches
  • Lamp Type

    The different types of lamps include:Incandescent Lamps,Tungsten Halogen Lamps,Fluorescent Lamps,Compact Fluorescent Lamps,Mercury Vapour Lamps,Metal Halide Lamps,High Pressure Sodium Vapour Lamps,Low Pressure Sodium Vapour Lamps.

    LED
  • Product Category

    a particular group of related products.

    Pushbutton Switches
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
0 Similar Products Remaining
LB6L-M1T13G Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LB6L-M1T13G" in Idec LB6L-M1T13G.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • LB6L-M0Idec

    -

    LB6L-M0 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • LB6L-A0Idec

    -

    LB6L-A0 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • LB6L-A1T14YIdec

    -

    LB6L-A1T14Y datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • LB6L-A1T21GIdec

    -

    LB6L-A1T21G datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • LB6L-A1T23AIdec

    -

    LB6L-A1T23A datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • LB6L-A1T23GIdec

    -

    LB6L-A1T23G datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • LB6L-A1T23RIdec

    -

    LB6L-A1T23R datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • LB6L-A1T23SIDEC

    -

    Pushbutton Switches LB 16mm Illuminated PB DPDT S

  • LB6L-A1T64GIdec

    -

    LB6L-A1T64G datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • LB6L-M1T64GIdec

    -

    LB6L-M1T64G datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.