Idec LB8MK-2T5B
Idec LB8MK-2T5B
feed

Idec LB8MK-2T5B

Manufacturer No:

LB8MK-2T5B

Manufacturer:

Idec

Utmel No:

1178-LB8MK-2T5B

Package:

-

ECAD Model:

Description:

LB8MK-2T5B datasheet pdf and DIP Switches product details from Idec stock available at Utmel

Quantity:

Unit Price: $55.842371

Ext Price: $55.84

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 24

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $55.842371

    $55.84

  • 10

    $52.681482

    $526.81

  • 100

    $49.699511

    $4,969.95

  • 500

    $46.886332

    $23,443.17

  • 1000

    $44.232388

    $44,232.39

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LB8MK-2T5B information

Specifications
Idec LB8MK-2T5B technical specifications, attributes, parameters and parts with similar specifications to Idec LB8MK-2T5B.
  • Type
    Parameter
  • RoHS
    Non-Compliant
  • Manufacturer Part Number
    LB8MK-2T5B
  • Approvals
    CE, CSA, UL
  • Manufacturer
    IDEC
  • Mounting Hole Size
    18.2mm x 24.2mm
  • Unit Weight
    1 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Brand
    IDEC
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LB
  • Number of Positions
    2
  • Subcategory
    Switches
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Solder
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Key Selector Switches
  • Product Category

    a particular group of related products.

    Keylock Switches
  • Contacts

    In electronic components, the parameter "Contacts" refers to the physical points of connection on a device where electrical signals are transmitted or received. Contacts are typically metal components that come into direct contact with other conductive materials to establish an electrical connection. The quality of contacts, including their material, design, and cleanliness, can significantly impact the performance and reliability of the electronic component. Proper maintenance and care of contacts are essential to ensure optimal electrical conductivity and prevent issues such as signal loss, interference, or malfunction.

    1NO, 1NC
0 Similar Products Remaining
LB8MK-2T5B Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LB8MK-2T5B" in Idec LB8MK-2T5B.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • LB8MK-3HIdec

    -

    LB8MK-3H datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LB8MK-3DIdec

    -

    LB8MK-3D datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LB8MK-3BIdec

    -

    LB8MK-3B datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LB8MK-3EIdec

    -

    LB8MK-3E datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LB8MK-3AIdec

    -

    LB8MK-3A datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LB8MK-2BIdec

    -

    LB8MK-2B datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LB8MK-3GIdec

    -

    LB8MK-3G datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LB8MK-3CIdec

    -

    LB8MK-3C datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LB8MK-2AIdec

    -

    LB8MK-2A datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LB8MK-2CIdec

    -

    LB8MK-2C datasheet pdf and DIP Switches product details from Idec stock available at Utmel.