Idec LW6K-21C1B
Idec LW6K-21C1B
feed

Idec LW6K-21C1B

Manufacturer No:

LW6K-21C1B

Manufacturer:

Idec

Utmel No:

1178-LW6K-21C1B

Package:

-

ECAD Model:

Description:

LW6K-21C1B datasheet pdf and DIP Switches product details from Idec stock available at Utmel

Quantity:

Unit Price: $103.186964

Ext Price: $103.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2750

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $103.186964

    $103.19

  • 10

    $97.346192

    $973.46

  • 100

    $91.836031

    $9,183.60

  • 500

    $86.637765

    $43,318.88

  • 1000

    $81.733740

    $81,733.74

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LW6K-21C1B information

Specifications
Idec LW6K-21C1B technical specifications, attributes, parameters and parts with similar specifications to Idec LW6K-21C1B.
  • Type
    Parameter
  • Manufacturer Part Number
    LW6K-21C1B
  • Approvals
    CE, CSA, TUV, UR
  • Manufacturer
    IDEC
  • Brand
    IDEC
  • Indexing
    90 deg
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 60 C
  • Unit Weight
    1 oz
  • Minimum Operating Temperature
    - 25 C
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Mounting Styles
    Panel Mount
  • Illuminated
    Non-Illuminated
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LW-Silhouette
  • Number of Positions
    2
  • Subcategory
    Selector Switches Non-Illuminated
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Quick Connect
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Q.C./Solder
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Keylock Switches
  • Depth Behind Panel

    Depth Behind Panel is a parameter that refers to the distance between the back of an electronic component and the surface of the panel it is mounted on. This measurement is important for ensuring that the component fits properly within the device or system it is being installed in. It helps determine how much space is needed behind the panel to accommodate the component and any necessary connections or wiring. Manufacturers provide this specification to assist designers and engineers in planning and designing the layout of electronic components within a system.

    2.05
  • Key Type

    In electronic components, the "Key Type" parameter refers to the specific type of key or keying feature used to ensure proper alignment and connection between components. This parameter is commonly used in connectors, switches, and other components where precise alignment is necessary for proper functionality.The key type can vary depending on the design and requirements of the component, and it is often used to prevent incorrect mating or connection of components that are not compatible. Key types can include physical features such as notches, grooves, or specific shapes that must align for the components to be connected properly.By specifying the key type in electronic components, manufacturers can ensure that their products are used correctly and reliably in various applications. This parameter helps to prevent damage to components and ensures that connections are secure and stable during operation.

    Keylocks
  • Product Category

    a particular group of related products.

    Keylock Switches
  • Contacts

    In electronic components, the parameter "Contacts" refers to the physical points of connection on a device where electrical signals are transmitted or received. Contacts are typically metal components that come into direct contact with other conductive materials to establish an electrical connection. The quality of contacts, including their material, design, and cleanliness, can significantly impact the performance and reliability of the electronic component. Proper maintenance and care of contacts are essential to ensure optimal electrical conductivity and prevent issues such as signal loss, interference, or malfunction.

    SPDT
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP65
0 Similar Products Remaining
LW6K-21C1B Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LW6K-21C1B" in Idec LW6K-21C1B.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • LW6K-3AIdec

    -

    LW6K-3A datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LW6K-3CIdec

    -

    LW6K-3C datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LW6K-3BIdec

    -

    LW6K-3B datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LW6K-3GIdec

    -

    LW6K-3G datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LW6K-3EIdec

    -

    LW6K-3E datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LW6K-3DIdec

    -

    LW6K-3D datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LW6K-2CIdec

    -

    LW6K-2C datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LW6K-3HIdec

    -

    LW6K-3H datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LW6K-2AIdec

    -

    LW6K-2A datasheet pdf and DIP Switches product details from Idec stock available at Utmel.

  • LW6K-2BIdec

    -

    LW6K-2B datasheet pdf and DIP Switches product details from Idec stock available at Utmel.