Idec NALD-150
Idec NALD-150
feed

Idec NALD-150

Manufacturer No:

NALD-150

Manufacturer:

Idec

Utmel No:

1178-NALD-150

Package:

-

ECAD Model:

Description:

NALD-150 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel

Quantity:

Unit Price: $10.391271

Ext Price: $10.39

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 14

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.391271

    $10.39

  • 10

    $9.803086

    $98.03

  • 100

    $9.248194

    $924.82

  • 500

    $8.724712

    $4,362.36

  • 1000

    $8.230860

    $8,230.86

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NALD-150 information

Specifications
Idec NALD-150 technical specifications, attributes, parameters and parts with similar specifications to Idec NALD-150.
  • Type
    Parameter
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    1/2 Round
  • Manufacturer Part Number
    NALD-150
  • Manufacturer
    IDEC
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Brand
    IDEC
  • For Use With
    TWTD Series
  • Designed for
    30 mm Pushbutton Switches
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TWTD
  • Type
    Nameplate
  • Subcategory
    Switch Accessories
  • Switch Type

    Based on their characteristics, there are basically three types of switches: Linear switches, tactile switches and clicky switches.

    Pushbutton
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Switch Hardware
  • Legend

    In the context of electronic components, the term "Legend" typically refers to the text or symbols printed on a component or circuit board to indicate its function, value, or other important information. The legend provides key details that help users identify and understand the component's purpose within a circuit. It may include alphanumeric characters, symbols, or other markings that aid in assembly, troubleshooting, and maintenance of electronic devices. The legend is crucial for ensuring proper installation and operation of electronic components and circuits.

    I
  • Background Color

    in most cases, displayed in the form of an?RGB triplet?or a hexadecimal code.?

    Black
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Labels
  • Product Category

    a particular group of related products.

    Switch Hardware
0 Similar Products Remaining
NALD-150 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "NALD-150" in Idec NALD-150.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • NALD-BIdec

    -

    NALD-B datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • NALD-RIdec

    -

    NALD-R datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • NALD-116Idec

    -

    NALD-116 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • NALD-206Idec

    -

    NALD-206 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • NALD-212Idec

    -

    NALD-212 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • NALD-125Idec

    -

    NALD-125 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • NALD-213Idec

    -

    NALD-213 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • NALD-107Idec

    -

    NALD-107 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • NALD-401Idec

    -

    NALD-401 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.

  • NALD-410Idec

    -

    NALD-410 datasheet pdf and Pushbutton Switches product details from Idec stock available at Utmel.