IDEC SLC40N-0302-DHT2FB
IDEC SLC40N-0302-DHT2FB
feed

IDEC SLC40N-0302-DHT2FB

Manufacturer No:

SLC40N-0302-DHT2FB

Manufacturer:

IDEC

Utmel No:

1178-SLC40N-0302-DHT2FB

Package:

-

ECAD Model:

Description:

LED Displays & Accessories 40mm Display

Quantity:

Unit Price: $368.680738

Ext Price: $368.68

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2874

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $368.680738

    $368.68

  • 10

    $347.812017

    $3,478.12

  • 100

    $328.124544

    $32,812.45

  • 500

    $309.551457

    $154,775.73

  • 1000

    $292.029676

    $292,029.68

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SLC40N-0302-DHT2FB information

Specifications
IDEC SLC40N-0302-DHT2FB technical specifications, attributes, parameters and parts with similar specifications to IDEC SLC40N-0302-DHT2FB.
  • Type
    Parameter
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 40 C
  • Minimum Operating Temperature
    - 20 C
  • Mounting Styles
    Panel Mount
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Touch Panel
    Without Touch Panel
  • Viewing Area - W x H
    40 mm x 40 mm
  • Manufacturer Part Number
    SLC40N-0302-DHT2FB
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SLC40
  • Operating Temperature Range

    An operating temperature is the allowable temperature range of the local ambient environment at which an electrical or mechanical device operates. The device will operate effectively within a specified temperature range which varies based on the device function and application context, and ranges from the minimum operating temperature to the maximum operating temperature (or peak operating temperature).

    - 20 C to + 40 C
  • Character Size

    Character Size in electronic components typically refers to the physical dimensions of characters displayed on a screen or a display panel. It is a measure of the height and width of individual characters, usually expressed in terms of pixels or millimeters. The character size is important for determining the readability and clarity of information displayed on electronic devices such as digital screens, LED panels, or LCD displays. Adjusting the character size can help improve visibility and user experience, especially in applications where information needs to be easily readable from a distance or at different viewing angles.

    40 mm x 40 mm
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Display Lights
0 Similar Products Remaining