IDEC XW1E-BV4TG03MFR
IDEC XW1E-BV4TG03MFR
feed

IDEC XW1E-BV4TG03MFR

Manufacturer No:

XW1E-BV4TG03MFR

Manufacturer:

IDEC

Utmel No:

1178-XW1E-BV4TG03MFR

Package:

-

ECAD Model:

Description:

IDEC

Quantity:

Unit Price: $46.841331

Ext Price: $46.84

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $46.841331

    $46.84

  • 10

    $44.189935

    $441.90

  • 100

    $41.688618

    $4,168.86

  • 500

    $39.328885

    $19,664.44

  • 1000

    $37.102721

    $37,102.72

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XW1E-BV4TG03MFR information

Specifications
IDEC XW1E-BV4TG03MFR technical specifications, attributes, parameters and parts with similar specifications to IDEC XW1E-BV4TG03MFR.
  • Type
    Parameter
  • Permitted cable outer temperature after assembling without vibration
    -40 - 80
  • Rated current In
    4
  • Permitted cable outer temperature during assembling/handling
    -25 - 80
  • Degree of protection (IP)
    IP67
  • Material of contact surface
    Gold
  • Manufacturer Part Number
    XW1E-BV4TG03MFR
  • Manufacturer
    IDEC
  • Panel Cutout
    22.3 mm
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Handle Width
    40 mm
  • Illuminated
    Non-Illuminated
  • Brand
    IDEC
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    XW
  • Subcategory
    Switches
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Emergency Stop Switches
  • Illumination Color

    Illumination Color refers to the specific color of light emitted by an LED or display component when it is activated. It is an important parameter as it affects the visibility and aesthetics of the electronic device. Common illumination colors include red, green, blue, yellow, and white, among others. The chosen illumination color can influence user experience and product design, making it a critical consideration in electronics engineering.

    -
  • Lamp Type

    The different types of lamps include:Incandescent Lamps,Tungsten Halogen Lamps,Fluorescent Lamps,Compact Fluorescent Lamps,Mercury Vapour Lamps,Metal Halide Lamps,High Pressure Sodium Vapour Lamps,Low Pressure Sodium Vapour Lamps.

    -
  • Product Category

    a particular group of related products.

    Emergency Stop Switches / E-Stop Switches
0 Similar Products Remaining