IFM Electronic TA2532
IFM Electronic TA2532
feed

IFM Electronic TA2532

Manufacturer No:

TA2532

Manufacturer:

IFM Electronic

Utmel No:

1182-TA2532

Package:

-

ECAD Model:

Description:

TA2532: Temperature transmitter;1 x Pt 1000;(to DIN EN 60

Quantity:

Unit Price: $250.458085

Ext Price: $250.46

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2374

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $250.458085

    $250.46

  • 10

    $236.281212

    $2,362.81

  • 100

    $222.906804

    $22,290.68

  • 500

    $210.289438

    $105,144.72

  • 1000

    $198.386262

    $198,386.26

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TA2532 information

Specifications
IFM Electronic TA2532 technical specifications, attributes, parameters and parts with similar specifications to IFM Electronic TA2532.
  • Type
    Parameter
  • Probe Material

    A metal probe is often made from a precious metal — typically, a palladium-based alloy — beryllium copper, or various nickel-based alloys, as well as tungsten or rhenium tungsten.

    Stainless Steel
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    IO-Link
  • Termination Type

    Termination Type in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It specifies how the component's leads or terminals are designed for soldering or mounting onto a PCB. Common termination types include through-hole, surface mount, and wire lead terminations. The termination type is an important consideration when selecting components for a circuit design, as it determines how the component will be physically connected within the circuit. Different termination types offer varying levels of durability, ease of assembly, and suitability for specific applications.

    M12 Connector
  • Response Time

    the time taken for a circuit or measuring device, when subjected to a change in input signal, to change its state by a specified fraction of its total response to that change.

    2 s
  • Sensor Type

    In electronic components, the parameter "Sensor Type" refers to the specific type of sensor technology used in a particular component to detect and measure physical phenomena such as light, temperature, pressure, motion, or proximity. Different sensor types utilize various principles and mechanisms to convert the detected input into an electrical signal that can be processed by the electronic component. Common sensor types include photodiodes, thermistors, accelerometers, and proximity sensors, each designed for specific applications and environments. Understanding the sensor type is crucial for selecting the right component for a given task and ensuring accurate and reliable sensing capabilities in electronic systems.

    PT1000
  • Probe Length

    In electronic components, the parameter "Probe Length" refers to the physical length of a probe or test point used for measuring or testing purposes. This measurement is important as it determines the depth to which the probe can reach into a circuit or component for accurate testing or measurement. A longer probe length allows for deeper penetration into the circuit, which can be useful for accessing hard-to-reach areas or for making contact with specific points on a circuit board. It is essential to consider the probe length when selecting test equipment or probes to ensure proper functionality and accurate measurements during testing procedures.

    100mm
0 Similar Products Remaining