Industrial Shields 015001000200
Industrial Shields 015001000200
feed

Industrial Shields 015001000200

Manufacturer No:

015001000200

Manufacturer:

Industrial Shields

Utmel No:

1210-015001000200

Package:

-

ECAD Model:

Description:

M-DUINO PLC ARDUINO ETH & LORA 2

Quantity:

Unit Price: $515.447888

Ext Price: $515.45

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 597

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $515.447888

    $515.45

  • 10

    $486.271592

    $4,862.72

  • 100

    $458.746785

    $45,874.68

  • 500

    $432.779986

    $216,389.99

  • 1000

    $408.283006

    $408,283.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
015001000200 information

Specifications
Industrial Shields 015001000200 technical specifications, attributes, parameters and parts with similar specifications to Industrial Shields 015001000200.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Weight
    -
  • Mfr
    Industrial Shields
  • Package
    Box
  • Product Status
    Active
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Industrial Shields
  • Brand
    Industrial Shields
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 60°C
  • Subcategory
    Controllers
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    12 ~ 24VDC
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    -
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    -
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    -
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    PLC Controllers
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    -
  • Number of Characters Per Row
    -
  • Communications

    In electronic components, the parameter "Communications" refers to the ability of the component to transmit and receive data or signals. This can include various types of communication protocols such as serial communication (e.g. UART, SPI, I2C), wireless communication (e.g. Bluetooth, Wi-Fi), or network communication (e.g. Ethernet). The communications parameter is crucial for enabling devices to interact with each other, exchange information, and perform tasks in a coordinated manner. Components with strong communications capabilities are essential for building interconnected systems and enabling seamless data transfer in electronic applications.

    Ethernet, RS-485, RS-232, USB
  • Number of Inputs and Type
    12 - Digital (6), Analog/Digital (6)
  • Number of Outputs and Type
    8 - Digital (5), Analog/Digital (3)
  • Expandable

    The parameter "Expandable" in electronic components refers to the ability of a device or system to be easily upgraded or scaled up in terms of functionality or capacity. An expandable component typically allows for additional features, modules, or components to be added without requiring significant modifications to the existing setup. This flexibility enables users to adapt and customize their electronic systems to meet changing requirements or to enhance performance over time. In summary, an expandable electronic component offers the advantage of future-proofing and versatility, making it a valuable choice for applications that may require scalability or upgrades in the future.

    127 Modules Max
  • Software

    In the context of electronic components, the term "Software" typically refers to the programs or instructions that control the operation of the component. Software is a set of coded instructions that tell the hardware how to function and interact with other components. It can include operating systems, device drivers, applications, and firmware. Software plays a crucial role in determining the functionality, performance, and capabilities of electronic components, as it governs how they process data and carry out tasks. In summary, software is the intangible component that enables electronic hardware to perform specific functions and tasks according to programmed instructions.

    -
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Product Category

    a particular group of related products.

    PLC Controllers
0 Similar Products Remaining
015001000200 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "015001000200" in Industrial Shields 015001000200.
  • Part Number
  • Manufacturer
  • Package
  • Description