ESD145-B1-W01005  Pinout Diagram_1
ESD145-B1-W01005  Pinout Diagram_1
ESD145-B1-W01005 Outline Dimensions_1
ESD145-B1-W01005 Outline Dimensions_2
ESD145-B1-W01005 Outline Dimensions_3
feed

Infineon Technologies ESD145B1W01005E6327XTSA1

Manufacturer No:

ESD145B1W01005E6327XTSA1

Utmel No:

1211-ESD145B1W01005E6327XTSA1

Package:

01005 (0402 Metric)

ECAD Model:

Description:

TVS DIODE WLL-2-2

Quantity:

Unit Price: $0.202461

Ext Price: $0.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.202461

    $0.20

  • 10

    $0.191001

    $1.91

  • 100

    $0.180190

    $18.02

  • 500

    $0.169990

    $85.00

  • 1000

    $0.160368

    $160.37

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ESD145B1W01005E6327XTSA1 information

Specifications
Documents & Media
Product Details
Infineon Technologies ESD145B1W01005E6327XTSA1 technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies ESD145B1W01005E6327XTSA1.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    01005 (0402 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Zener
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    RF Antenna
  • Power Line Protection

    During fault, the only circuit breaker closest to the fault point should be tripped. The operating time of relay associated with protection of line should be as minimum as possible in order to prevent unnecessary tripping of circuit breakers associated with other healthy parts of power system.

    No
  • Voltage - Breakdown (Min)

    Voltage - Breakdown (Min) is a parameter used to specify the minimum voltage level at which an electronic component, such as a diode or capacitor, will break down and allow current to flow through it uncontrollably. This breakdown voltage is a critical characteristic that determines the maximum voltage the component can withstand before failing. It is important to ensure that the applied voltage does not exceed this minimum breakdown voltage to prevent damage to the component and maintain proper functionality. Manufacturers provide this specification to help engineers and designers select components that are suitable for their intended applications and operating conditions.

    18.5V
  • Power - Peak Pulse

    Power - Peak Pulse refers to the maximum transient power level that an electronic component, such as a diode or a transzorber, can safely dissipate during a short-duration pulse. This parameter is critical in determining the component's ability to withstand voltage spikes or surges without failure. It is typically expressed in watts and is measured over a specific duration, usually in microseconds or nanoseconds, to reflect the component's performance under peak conditions. Understanding this parameter helps designers select appropriate components for applications where transient conditions are expected.

    21W
  • Current - Peak Pulse (10/1000μs)

    The parameter "Current - Peak Pulse (10/1000μs)" in electronic components refers to the maximum current that a device can handle during a transient overvoltage event with a specific waveform, typically a 10/1000μs pulse. This parameter is important for surge protection devices such as transient voltage suppressors (TVS) and varistors, as it indicates the device's ability to divert excess current away from sensitive components and protect them from damage. A higher peak pulse current rating signifies better surge protection capability, making the component more suitable for applications exposed to high-voltage transients or lightning strikes. Designers should carefully consider this parameter when selecting surge protection components to ensure reliable operation and protection of their electronic circuits.

    3.5A 8/20μs
  • Voltage - Clamping (Max) @ Ipp

    Voltage - Clamping (Max) @ Ipp refers to the maximum voltage that a component, such as a transient voltage suppressor or diode, can clamp when subjected to a specific peak current (Ipp). It indicates the upper limit of voltage that the component will allow to pass through, effectively protecting sensitive circuits from overvoltage conditions. This parameter is crucial for ensuring that devices are safeguarded against voltage spikes without being damaged. Designers use this specification to select appropriate components for overvoltage protection in their applications.

    5V Typ
  • Voltage - Reverse Standoff (Typ)

    Voltage - Reverse Standoff (Typ) refers to the maximum reverse voltage that a semiconductor device, such as a diode or a transient voltage suppressor, can withstand without entering into breakdown. It is typically specified as a nominal value and indicates the voltage level at which the device transitions from its non-conducting state to a conducting state when reverse-biased. Exceeding this voltage can lead to permanent damage or failure of the component. This parameter is crucial for ensuring the safe operating limits of electronic circuits, particularly in protecting sensitive components from voltage spikes.

    18V Max
  • Bidirectional Channels

    Bidirectional channels in electronic components refer to pathways or connections that allow signal transmission in both directions. This means that data can flow from one device to another and back again, enabling two-way communication. Such channels are essential in applications like data buses, communication interfaces, and certain types of network protocols, facilitating efficient and dynamic interactions between components.

    1
  • Capacitance @ Frequency

    Capacitance @ Frequency refers to the value of capacitance that a capacitor exhibits when subjected to an alternating current (AC) signal at a specific frequency. This parameter highlights how the capacitor's behavior changes with frequency, as capacitance can vary due to effects like equivalent series resistance (ESR) and loss factors. Typically measured in microfarads (µF) or picofarads (pF), this value is crucial for applications involving signal coupling, filtering, and timing where AC signals are prevalent. Understanding capacitance at different frequencies helps in selecting the right capacitor for specific circuit functions.

    0.2pF @ 1MHz
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Infineon Technologies ESD145B1W01005E6327XTSA1.

Product Description

Infineon Technologies ESD145B1W01005E6327XTSA1

The Infineon Technologies ESD145B1W01005E6327XTSA1 is a surface-mount, bidirectional TVS (Transient Voltage Suppression) diode designed to protect sensitive electronic components from voltage spikes and electrical surges. This device is particularly suited for applications involving RF antennas, where robust protection against transient voltages is crucial.

Features

  • Bidirectional Protection: The ESD145B1W01005E6327XTSA1 offers bidirectional protection, ensuring that both positive and negative voltage spikes are effectively clamped.
  • Low Capacitance: With a capacitance of 0.2 pF at 1 MHz, this TVS diode minimizes the impact on signal integrity and high-frequency performance.
  • High Peak Pulse Current: The device can handle a peak pulse current of up to 3.5 A for a 10/1000 μs waveform and 8/20 μs waveform, making it suitable for applications requiring robust transient protection.
  • Operating Temperature Range: The operating temperature range of -55°C to 125°C ensures reliable operation in a wide range of environments.
  • Small Package Size: The 01005 (0402 metric) package size makes it ideal for space-constrained designs.
  • RoHS3 Compliance: The product is compliant with RoHS3 regulations, ensuring environmental sustainability.
  • Surface Mount Technology: Designed for surface mount technology (SMT), this diode simplifies the manufacturing process and reduces assembly time.

Applications

Primary Applications: 1. RF Antenna Protection: The ESD145B1W01005E6327XTSA1 is specifically designed to protect RF antennas from voltage spikes and electrical surges, ensuring reliable communication performance. 2. Electronics Manufacturing: It is widely used in various electronic manufacturing applications where transient voltage protection is essential.

Secondary Applications: 1. Automotive Electronics: Due to its high operating temperature range and robust transient protection capabilities, it can be used in automotive electronics. 2. Industrial Control Systems: The device's ability to handle high peak pulse currents makes it suitable for industrial control systems that require reliable protection against electrical surges.

Alternative Parts

While there may not be exact alternatives available due to the specific design and performance characteristics of this TVS diode, some alternative components that could serve similar purposes include:

  1. ESD145B1W01005E6327XTSA2: A variant with slightly different specifications but similar functionality.
  2. Other Infineon Technologies TVS Diodes: Depending on specific requirements, other Infineon Technologies TVS diodes might offer similar or slightly different performance characteristics.

Embedded Modules

This component is commonly used in various embedded modules designed for RF antenna protection and other electronic applications requiring transient voltage suppression:

  1. RF Front-End Modules: Often integrated into RF front-end modules to ensure reliable communication performance.
  2. Industrial Control Module: Used in industrial control modules where robust transient protection is necessary.
  3. Automotive Communication Modules: Integrated into automotive communication modules to protect against electrical surges.

In summary, the Infineon Technologies ESD145B1W01005E6327XTSA1 is a highly reliable and efficient bidirectional TVS diode ideal for protecting sensitive components from transient voltages in RF antenna applications and beyond.

ESD145B1W01005E6327XTSA1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "ESD145B1W01005E6327XTSA1" in Infineon Technologies ESD145B1W01005E6327XTSA1.
  • Part Number
  • Manufacturer
  • Package
  • Description