Infineon Technologies ESD242B1W01005E6327XTSA1
Infineon Technologies ESD242B1W01005E6327XTSA1
ESD242-B1-W01005  Pinout Diagram_1
ESD242-B1-W01005 Outline Dimensions_1
ESD242-B1-W01005 Outline Dimensions_2
ESD242-B1-W01005 Outline Dimensions_3
feed

Infineon Technologies ESD242B1W01005E6327XTSA1

Manufacturer No:

ESD242B1W01005E6327XTSA1

Utmel No:

1211-ESD242B1W01005E6327XTSA1

Package:

0201 (0603 Metric)

ECAD Model:

Description:

Tvs Diode 3.3V 6V WLL-2-2

Quantity:

Unit Price: $0.055481

Ext Price: $0.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 17945

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.055481

    $0.06

  • 500

    $0.040795

    $20.40

  • 1000

    $0.033996

    $34.00

  • 2000

    $0.031189

    $62.38

  • 5000

    $0.029148

    $145.74

  • 10000

    $0.027115

    $271.15

  • 15000

    $0.026223

    $393.34

  • 50000

    $0.025785

    $1,289.25

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ESD242B1W01005E6327XTSA1 information

Specifications
Documents & Media
Product Details
Infineon Technologies ESD242B1W01005E6327XTSA1 technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies ESD242B1W01005E6327XTSA1.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0201 (0603 Metric)
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Diode Element Material

    The parameter "Diode Element Material" refers to the specific semiconductor material used in the construction of a diode. This material determines the electrical characteristics and performance of the diode, including its forward voltage drop, reverse breakdown voltage, and switching speed. Common diode element materials include silicon, germanium, and gallium arsenide, each offering different advantages for various applications. The choice of material impacts the diode's efficiency, thermal stability, and overall suitability for specific electronic circuits.

    SILICON
  • Number of Elements
    1
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Type
    Zener
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    R-XBCC-N2
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    BIDIRECTIONAL
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    SINGLE
  • Power Line Protection

    During fault, the only circuit breaker closest to the fault point should be tripped. The operating time of relay associated with protection of line should be as minimum as possible in order to prevent unnecessary tripping of circuit breakers associated with other healthy parts of power system.

    No
  • Power - Peak Pulse

    Power - Peak Pulse refers to the maximum transient power level that an electronic component, such as a diode or a transzorber, can safely dissipate during a short-duration pulse. This parameter is critical in determining the component's ability to withstand voltage spikes or surges without failure. It is typically expressed in watts and is measured over a specific duration, usually in microseconds or nanoseconds, to reflect the component's performance under peak conditions. Understanding this parameter helps designers select appropriate components for applications where transient conditions are expected.

    25W
  • Current - Peak Pulse (10/1000μs)

    The parameter "Current - Peak Pulse (10/1000μs)" in electronic components refers to the maximum current that a device can handle during a transient overvoltage event with a specific waveform, typically a 10/1000μs pulse. This parameter is important for surge protection devices such as transient voltage suppressors (TVS) and varistors, as it indicates the device's ability to divert excess current away from sensitive components and protect them from damage. A higher peak pulse current rating signifies better surge protection capability, making the component more suitable for applications exposed to high-voltage transients or lightning strikes. Designers should carefully consider this parameter when selecting surge protection components to ensure reliable operation and protection of their electronic circuits.

    4.5A 8/20μs
  • Voltage - Clamping (Max) @ Ipp

    Voltage - Clamping (Max) @ Ipp refers to the maximum voltage that a component, such as a transient voltage suppressor or diode, can clamp when subjected to a specific peak current (Ipp). It indicates the upper limit of voltage that the component will allow to pass through, effectively protecting sensitive circuits from overvoltage conditions. This parameter is crucial for ensuring that devices are safeguarded against voltage spikes without being damaged. Designers use this specification to select appropriate components for overvoltage protection in their applications.

    6V
  • Voltage - Reverse Standoff (Typ)

    Voltage - Reverse Standoff (Typ) refers to the maximum reverse voltage that a semiconductor device, such as a diode or a transient voltage suppressor, can withstand without entering into breakdown. It is typically specified as a nominal value and indicates the voltage level at which the device transitions from its non-conducting state to a conducting state when reverse-biased. Exceeding this voltage can lead to permanent damage or failure of the component. This parameter is crucial for ensuring the safe operating limits of electronic circuits, particularly in protecting sensitive components from voltage spikes.

    3.3V
  • Bidirectional Channels

    Bidirectional channels in electronic components refer to pathways or connections that allow signal transmission in both directions. This means that data can flow from one device to another and back again, enabling two-way communication. Such channels are essential in applications like data buses, communication interfaces, and certain types of network protocols, facilitating efficient and dynamic interactions between components.

    1
  • Rep Pk Reverse Voltage-Max

    Rep Pk Reverse Voltage-Max refers to the maximum reverse voltage that an electronic component, such as a diode, can withstand during a specified period of time without failing. This parameter is crucial in determining the safe operating limits of components in circuits where reverse voltage conditions may occur. Exceeding this value can lead to breakdown or permanent damage to the component. It is typically expressed in volts and is a key specification in signal and power applications.

    3.3V
  • Capacitance @ Frequency

    Capacitance @ Frequency refers to the value of capacitance that a capacitor exhibits when subjected to an alternating current (AC) signal at a specific frequency. This parameter highlights how the capacitor's behavior changes with frequency, as capacitance can vary due to effects like equivalent series resistance (ESR) and loss factors. Typically measured in microfarads (µF) or picofarads (pF), this value is crucial for applications involving signal coupling, filtering, and timing where AC signals are prevalent. Understanding capacitance at different frequencies helps in selecting the right capacitor for specific circuit functions.

    6pF @ 1GHz
  • Non-rep Peak Rev Power Dis-Max

    Non-rep Peak Rev Power Dis-Max is a parameter that refers to the maximum amount of power that an electronic component can handle in a non-repetitive peak reverse power dissipation scenario. This parameter is crucial in determining the component's ability to withstand sudden spikes or surges in power that may occur in the circuit. It is typically specified in datasheets for components such as diodes, transistors, and other semiconductor devices. Understanding this parameter is important for ensuring the reliability and longevity of the component in various operating conditions. It is essential to consider this parameter when designing circuits to prevent damage to the component due to excessive power dissipation.

    25W
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Infineon Technologies ESD242B1W01005E6327XTSA1.

Product Description

Description

The ESD242B1W01005E6327XTSA1 is a high-reliability, surface mount Zener diode designed by Infineon Technologies for circuit protection applications. This bidirectional TVS (Transient Voltage Suppressor) diode is specifically engineered to protect sensitive electronic components from voltage spikes and transient surges. With its robust construction and reliable performance, it is an essential component in various electronic systems.

Features

  • Voltage Clamping: The ESD242B1W01005E6327XTSA1 features a maximum clamping voltage of 6V, ensuring that it can effectively absorb and divert transient voltage spikes without compromising the integrity of the protected circuit.
  • Reverse Standoff Voltage: The typical reverse standoff voltage is 3.3V, providing a clear indication of the diode's ability to block reverse voltage.
  • Power Handling: With a peak pulse power rating of 25W, this diode can handle significant transient energy without failing.
  • Surface Mount Design: The compact 0201 (0603 Metric) package makes it suitable for modern surface mount technology (SMT) applications.
  • Bidirectional Operation: The polarity of the diode is bidirectional, allowing it to protect against both positive and negative voltage transients.
  • Operating Temperature Range: The operating temperature range from -55°C to 125°C ensures that the diode performs reliably across a wide range of environments.
  • RoHS Compliance: The product is compliant with RoHS3 standards, ensuring environmental sustainability.

Applications

The primary applications for the ESD242B1W01005E6327XTSA1 include:

  1. General Purpose Protection: This diode is ideal for general-purpose circuit protection in various electronic devices such as automotive systems, industrial equipment, and consumer electronics.
  2. High-Speed Data Lines: Its low capacitance (6pF @ 1GHz) makes it suitable for high-speed data lines where signal integrity is crucial.
  3. Power Supply Protection: It can be used to protect power supplies from voltage spikes and transient surges.

Alternative Parts

While the ESD242B1W01005E6327XTSA1 is a specific product from Infineon Technologies, alternative parts may include other TVS diodes with similar specifications:

  1. ESD202B1W01005E6327XTSA1 - Another TVS diode from Infineon with similar characteristics but potentially different packaging or lead time.
  2. Other Manufacturer Options - Similar products from other manufacturers like STMicroelectronics or ON Semiconductor could serve as alternatives based on specific requirements.

Embedded Modules

The ESD242B1W01005E6327XTSA1 is commonly used in various embedded modules and systems:

  1. Automotive Systems: Integrated into automotive control units and sensor systems for reliable transient protection.
  2. Industrial Automation: Used in industrial control systems to protect against voltage spikes and ensure reliable operation.
  3. Consumer Electronics: Incorporated into consumer electronics such as smartphones, laptops, and televisions for general-purpose protection.

In summary, the ESD242B1W01005E6327XTSA1 is a robust and reliable Zener diode designed for circuit protection applications. Its high power handling capability, bidirectional operation, and wide operating temperature range make it an essential component in various electronic systems.

ESD242B1W01005E6327XTSA1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "ESD242B1W01005E6327XTSA1" in Infineon Technologies ESD242B1W01005E6327XTSA1.
  • Part Number
  • Manufacturer
  • Package
  • Description