Interion By Global Industrial 695071GY
Interion By Global Industrial 695071GY
feed

Interion By Global Industrial 695071GY

Manufacturer No:

695071GY

Utmel No:

1244-695071GY

Package:

-

ECAD Model:

Description:

695071GY datasheet pdf and Accessories product details from Interion By Global Industrial stock available at Utmel

Quantity:

Unit Price: $445.367511

Ext Price: $445.37

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2171

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $445.367511

    $445.37

  • 10

    $420.158029

    $4,201.58

  • 100

    $396.375499

    $39,637.55

  • 500

    $373.939150

    $186,969.58

  • 1000

    $352.772783

    $352,772.78

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
695071GY information

Specifications
Product Details
Interion By Global Industrial 695071GY technical specifications, attributes, parameters and parts with similar specifications to Interion By Global Industrial 695071GY.
  • Type
    Parameter
  • Construction Material
    Steel
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    Deluxe, 2 Panel
  • Color
    Gray
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Freestanding Corner Divider
0 Similar Products Remaining

695071GY Overview

This can be found in the Bulk package.

695071GY Features

Bulk
Deluxe, 2 Panel

695071GY Applications

There are a lot of Interion By Global Industrial
695071GY Microcontroller applications.
695071GY MCU is usually applied for Measurement and control field, Consumer electronics products, Network communication, mobile communication, Office automation equipment and computer peripherals, Industrial control Instrumentation and process control, Agriculture, transportation, Navigation control, Network application, Metering & measurement, Day to day life, Safety, Medical instruments and Automobile industry.


  • Decoupling or bypassing
  • Noise filtering
  • DC/DC, DC/AC, and AC/AC converters
  • Frequency converters
  • Spot welding
  • Flashtube ignition
  • DC link
  • Motor start
  • Audio crossover
  • UPS buffering
695071GY Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "695071GY" in Interion By Global Industrial 695071GY.
  • Part Number
  • Manufacturer
  • Package
  • Description