International Resistive GS4ALF021201BT
International Resistive GS4ALF021201BT
feed

International Resistive GS4ALF021201BT

Manufacturer No:

GS4ALF021201BT

Utmel No:

1241-GS4ALF021201BT

Package:

-

ECAD Model:

Description:

GS4ALF021201BT datasheet pdf and Unclassified product details from International Resistive stock available at Utmel
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
GS4ALF021201BT information

Specifications
International Resistive GS4ALF021201BT technical specifications, attributes, parameters and parts with similar specifications to International Resistive GS4ALF021201BT.
  • Type
    Parameter
  • Manufacturer Part Number
    BC7-30-10-F1.4
  • Manufacturer
    ABB
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Flat Pin
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    24 VDC
  • Coil Type

    There are 2 different types of 'coil'; one has copper on it (IUD) and the other contains hormone (Mirena IUS). Both are over 99% effective at protecting against pregnancy.

    Magnetic
  • Auxiliary Contacts

    Auxiliary contacts in electronic components refer to additional contact points that are used to perform specific functions within a circuit or device. These contacts are typically separate from the main switching contacts and are often used for monitoring, signaling, or control purposes. Auxiliary contacts can be normally open (NO) or normally closed (NC) and are activated based on specific conditions or events within the system. They are commonly found in relays, contactors, circuit breakers, and other electrical devices to provide additional functionality and flexibility in controlling and monitoring electrical circuits. The use of auxiliary contacts allows for more complex operations and automation in electronic systems.

    1NO
0 Similar Products Remaining