JKL Components Corp. 7368
JKL Components Corp. 7368
feed

JKL Components Corp. 7368

Manufacturer No:

7368

Utmel No:

1315-7368

Package:

-

ECAD Model:

Description:

Lamps Std Bi-Pin Based .15A .45M

Quantity:

Unit Price: $0.429361

Ext Price: $0.43

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 17

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.429361

    $0.43

  • 10

    $0.405058

    $4.05

  • 100

    $0.382130

    $38.21

  • 500

    $0.360500

    $180.25

  • 1000

    $0.340094

    $340.09

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
7368 information

Specifications
Documents & Media
Product Details
Product Comparison
JKL Components Corp. 7368 technical specifications, attributes, parameters and parts with similar specifications to JKL Components Corp. 7368.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    6.3V
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Incandescent
  • Color
    Clear
  • Lead Style

    Lead Style in electronic components refers to the configuration and arrangement of leads or terminals that connect the component to a circuit. This parameter affects the component's mounting method, compatibility with PCB layouts, and overall physical dimensions. Common lead styles include through-hole, surface-mount, and post styles, each suited for different applications and manufacturing processes. Lead style is crucial for ensuring proper electrical connections and mechanical stability within electronic assemblies.

    Radial - Bi-Pin
  • Lead/Base Style

    The parameter "Lead/Base Style" in electronic components refers to the physical configuration of the leads or terminals of the component in relation to its base or body. This parameter describes how the leads are attached to the component and how they are positioned in relation to the base. Common lead/base styles include through-hole, surface mount, gull-wing, J-lead, and many others. Understanding the lead/base style is important for proper installation and connection of the component in a circuit, as different styles may require different soldering techniques or mounting considerations.

    Radial
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Domed Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    RT-1 3/4
  • MSCP (Mean Spherical Candle Power)

    MSCP (Mean Spherical Candle Power) is a measurement used to quantify the total light output of a light source in all directions. It represents the average intensity of light emitted by the source in a spherical pattern. MSCP takes into account the distribution of light in all directions, providing a more comprehensive understanding of the light output compared to other measurements like lumens or lux. This parameter is commonly used in the lighting industry to specify the brightness and coverage of light sources such as bulbs, LEDs, and other lighting fixtures.

    0.45 MSCP
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    5.84mm
  • Length
    14.4mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for JKL Components Corp. 7368.

Product Description

1. Description

The JKL Components Corp. part number 7368 is a high-quality incandescent lamp designed for various lighting applications. This clear-colored, radial bi-pin lamp features a round lens with a domed top, providing a clear and focused light output. With a diameter of 5.84mm and a length of 14.4mm, it is compact and versatile, making it suitable for a wide range of uses.

2. Features

  • Lead Style: The lamp has radial bi-pin leads, which are easy to connect and provide reliable electrical contact.
  • Lens Style: The round lens with a domed top ensures that the light is directed in a focused manner, enhancing visibility and clarity.
  • MSCP (Mean Spherical Candle Power): The lamp has an MSCP rating of 0.45, indicating its light output in terms of candle power.
  • RoHS3 Compliant: This product complies with RoHS3 regulations, ensuring it meets environmental standards by containing no hazardous materials.
  • Lead Free Status: Although the product contains lead, it is still suitable for many applications where lead-free is not strictly required.

3. Applications

Primary Applications: - General Lighting: The compact size and focused light output make this lamp ideal for general lighting needs in various settings such as homes, offices, or public spaces. - Signage: The clear color and focused beam make it suitable for signage applications where clear visibility is crucial.

Secondary Applications: - Aerospace & Defense: Due to its reliability and compact size, this lamp could be used in specialized lighting applications within the aerospace and defense industries. - Medical Equipment: Its focused beam could be beneficial in medical equipment such as examination lights or surgical lamps.

4. Alternative Parts

Alternative parts for the JKL Components Corp. part number 7368 include: - Part Number 7369: A similar incandescent lamp with slightly different dimensions but similar features. - Part Number 7370: An alternative with a slightly higher MSCP rating but similar lead style and lens design.

5. Embedded Modules

This component is commonly used in various embedded modules such as: - LED Driver Modules: To provide a reliable light source for LED drivers in various applications. - Automotive Lighting Systems: As part of automotive lighting systems where compact and reliable lighting is essential. - Industrial Control Panels: To provide local lighting within industrial control panels where clear visibility is necessary.

Summary

The JKL Components Corp.'s part number 7368 is a versatile incandescent lamp designed for general lighting needs but also suitable for specialized applications like signage and medical equipment due to its focused beam and compact size. It is RoHS3 compliant and available in bulk packaging with a lead time of 10 weeks.

The three parts on the right have similar specifications to JKL Components Corp. & 7368.
7368 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "7368" in JKL Components Corp. 7368.
  • Part Number
  • Manufacturer
  • Package
  • Description