Johanson Technology Inc. 251R07S2R0AV4T
Johanson Technology Inc. 251R07S2R0AV4T
feed

Johanson Technology Inc. 251R07S2R0AV4T

Manufacturer No:

251R07S2R0AV4T

Utmel No:

1317-251R07S2R0AV4T

Package:

0402 (1005 Metric)

ECAD Model:

Description:

S 2pF Ceramic Capacitor ±0.05pF C0G NP0 0.040Lx0.020W 1.02mmx0.51mm -55°C~125°C Surface Mount, MLCC 0402 (1005 Metric)

Quantity:

Unit Price: $0.057388

Ext Price: $0.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.057388

    $0.06

  • 500

    $0.042197

    $21.10

  • 1000

    $0.035164

    $35.16

  • 2000

    $0.032261

    $64.52

  • 5000

    $0.030150

    $150.75

  • 10000

    $0.028047

    $280.47

  • 15000

    $0.027124

    $406.86

  • 50000

    $0.026671

    $1,333.55

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
251R07S2R0AV4T information

Specifications
Documents & Media
Product Details
Johanson Technology Inc. 251R07S2R0AV4T technical specifications, attributes, parameters and parts with similar specifications to Johanson Technology Inc. 251R07S2R0AV4T.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount, MLCC
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0402 (1005 Metric)
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    250V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    S
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.040Lx0.020W 1.02mmx0.51mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±0.05pF
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    C0G NP0
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    RF, Microwave, High Frequency
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    2pF
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    High Q, Low Loss, Ultra Low ESR
  • Thickness (Max)

    Thickness (Max) is a parameter in electronic components that refers to the maximum allowable thickness of the component. This measurement is important for ensuring proper fit and compatibility within a circuit or device. It is typically specified in the component's datasheet and is crucial for mechanical design considerations, such as determining clearance requirements and ensuring that the component can be properly mounted or soldered onto a PCB. Exceeding the maximum thickness limit can lead to issues such as interference with neighboring components, improper assembly, or mechanical stress that may affect the component's performance or reliability.

    0.024 0.61mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Johanson Technology Inc. 251R07S2R0AV4T.

Product Description

The 251R07S2R0AV4T is a high-performance ceramic capacitor from Johanson Technology Inc., designed for RF, microwave, and high-frequency applications. This surface-mount multilayer ceramic capacitor (MLCC) is part of the S series and features a capacitance of 2pF, making it an ideal component for a wide range of electronic systems.

Features

The 251R07S2R0AV4T boasts several key features that set it apart from other ceramic capacitors:

  • High Q factor, ensuring excellent frequency response and stability
  • Low loss, minimizing signal distortion and power consumption
  • Ultra-low equivalent series resistance (ESR), enabling efficient energy transfer and reduced power consumption
  • Moisture sensitivity level (MSL) 1, ensuring reliable performance in harsh environments
  • Operating temperature range of -55°C to 125°C, accommodating a wide range of applications

Applications

The 251R07S2R0AV4T is designed for use in a variety of applications, including:

  • RF and microwave circuits, such as filters, amplifiers, and oscillators
  • High-frequency circuits, such as clock generators and data transmission systems
  • Automotive electronics, including infotainment systems and advanced driver-assistance systems (ADAS)
  • Industrial control systems, including sensors and actuators

Alternative Parts

While the 251R07S2R0AV4T is a high-performance capacitor, there may be alternative parts available that offer similar characteristics. Some potential alternatives include:

  • 251R07S2R0AV4T from Johanson Technology Inc.
  • 251R07S2R0AV4T from other manufacturers, such as Murata or TDK

Embedded Modules

The 251R07S2R0AV4T is designed to be used in a variety of embedded modules, including:

  • RF and microwave modules, such as filters and amplifiers
  • High-frequency modules, such as clock generators and data transmission systems
  • Automotive modules, including infotainment systems and ADAS
  • Industrial control modules, including sensors and actuators

Overall, the 251R07S2R0AV4T is a high-performance ceramic capacitor designed for use in a wide range of applications, from RF and microwave circuits to high-frequency and industrial control systems. Its high Q factor, low loss, and ultra-low ESR make it an ideal component for demanding electronic systems.