KEMET EDT107M010S9LAA
KEMET EDT107M010S9LAA
feed

KEMET EDT107M010S9LAA

Manufacturer No:

EDT107M010S9LAA

Manufacturer:

KEMET

Utmel No:

1352-EDT107M010S9LAA

Package:

Radial, Can - SMD

ECAD Model:

Description:

EDT 100μF Capacitor ±20% Tape & Reel (TR) Surface Mount 0.315Dia 8.00mm -40°C~125°C Polar Radial, Can - SMD

Quantity:

Unit Price: $0.563548

Ext Price: $0.56

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 29978

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.563548

    $0.56

  • 10

    $0.531649

    $5.32

  • 100

    $0.501556

    $50.16

  • 500

    $0.473166

    $236.58

  • 1000

    $0.446383

    $446.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EDT107M010S9LAA information

Specifications
Product Details
Product Comparison
KEMET EDT107M010S9LAA technical specifications, attributes, parameters and parts with similar specifications to KEMET EDT107M010S9LAA.
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Can - SMD
  • Surface Mount Land Size

    Surface Mount Land Size refers to the dimensions of the conductive pad on a printed circuit board (PCB) where a surface mount device (SMD) is attached. It is crucial for ensuring proper soldering, electrical connectivity, and mechanical stability of the component. The land size must match the footprint of the SMD to maintain optimal performance and reliability. Manufacturers often specify land sizes in component datasheets to guide PCB designers in creating compatible layouts.

    0.327Lx0.327W 8.30mmx8.30mm
  • Lifetime @ Temp.
    1000 Hrs @ 125°C
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    10V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    EDT
  • Published
    2016
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.315Dia 8.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Automotive
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    100μF
  • Capacitor Type

    In electronic components, the parameter "Capacitor Type" refers to the classification of capacitors based on their construction and materials used. Capacitors are passive electronic components that store and release electrical energy. The type of capacitor determines its characteristics, such as capacitance value, voltage rating, temperature stability, and frequency response.There are various types of capacitors, including ceramic, electrolytic, tantalum, film, and variable capacitors. Each type has its own advantages and limitations, making them suitable for different applications. For example, ceramic capacitors are known for their stability and high frequency response, while electrolytic capacitors are commonly used for high capacitance values in power supply circuits.Understanding the capacitor type is crucial in selecting the right component for a specific circuit design to ensure optimal performance and reliability. It is essential to consider factors such as size, cost, temperature range, and voltage requirements when choosing the appropriate capacitor type for a particular application.

    ALUMINUM ELECTROLYTIC CAPACITOR
  • Polarization

    In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.

    Polar
  • Ripple Current @ Low Frequency

    Ripple current at low frequency is a parameter that describes the maximum alternating current that a component can handle without exceeding its specified temperature limits. This type of current typically occurs in electronic components such as capacitors and inductors when they are subjected to fluctuating voltage levels. The ripple current at low frequency is important to consider in the design and selection of components to ensure they can operate reliably and efficiently under varying conditions. It is typically specified in datasheets to provide guidance on the component's performance and limitations in real-world applications.

    75mA @ 120Hz
  • Ripple Current @ High Frequency

    Ripple Current @ High Frequency refers to the alternating current component that flows through a capacitor or an inductor within a circuit when subjected to a high-frequency signal. It is particularly relevant in switching power supplies and filter circuits, where the frequency of the voltage ripple can influence the performance and efficiency of the component. The parameter indicates the maximum allowable ripple current that can pass through the component without causing excessive heating or damage, thus ensuring reliable operation during high-frequency conditions.

    107.143mA @ 100kHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.256 6.50mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining

Product Description: KEMET EDT107M010S9LAA Aluminum Electrolytic Capacitor

1. Description

The KEMET EDT107M010S9LAA is a high-performance, surface-mount aluminum electrolytic capacitor designed for demanding applications in the automotive industry. This capacitor features a robust construction and reliable performance, making it an ideal choice for various electronic systems requiring stable and efficient energy storage.

2. Features

  • Capacitance: 100μF, providing substantial energy storage capacity.
  • Capacitor Type: Aluminum Electrolytic Capacitor, known for its high capacitance-to-volume ratio and cost-effectiveness.
  • Height Seated (Max): 0.256 inches (6.50mm), ensuring compact design in surface-mount applications.
  • Lifetime @ Temp.: 1000 hours at 125°C, indicating excellent thermal stability and long lifespan.
  • Mounting Type: Surface Mount, facilitating easy integration into modern PCBs.
  • Number of Terminations: 2, providing secure connections.
  • Operating Temperature: -40°C to 125°C, accommodating a wide range of operating conditions.
  • Package / Case: Radial, Can - SMD, offering a compact and reliable package suitable for surface-mount technology.
  • Packaging: Tape & Reel (TR), enhancing manufacturing efficiency with automated assembly processes.
  • Part Status: Active, ensuring ongoing support and availability.
  • Pbfree Code: Yes, indicating lead-free construction compliant with environmental regulations.
  • Polarization: Polar, requiring careful polarity orientation during installation.
  • Ratings: AEC-Q200 compliant, meeting stringent automotive industry standards for reliability and performance.
  • Ripple Current @ High Frequency: 107.143mA @ 100kHz and Ripple Current @ Low Frequency: 75mA @ 120Hz, providing effective handling of AC currents in various frequency ranges.
  • RoHS Status: ROHS3 Compliant, adhering to European Union regulations on hazardous substances in electronic components.
  • Series: EDT, part of KEMET's extensive range of capacitors designed for diverse applications.
  • Size / Dimension: 0.315 inches diameter x 0.315 inches height (8.00mm x 8.00mm), ensuring compactness without compromising performance.
  • Surface Mount Land Size: 0.327 inches x 0.327 inches (8.30mm x 8.30mm), providing ample space for soldering during assembly processes.
  • Tolerance: ±20%, offering flexibility in design specifications while maintaining reliable performance.
  • Voltage Rated: 10V, suitable for a wide range of DC voltage applications.

3. Applications

The KEMET EDT107M010S9LAA is primarily designed for use in automotive systems where high capacitance and reliability are crucial:

  1. Power Supply Filtering: Effective in filtering out noise and ripples from power supplies used in automotive electronics.
  2. Decoupling Capacitors: Used to decouple power lines from sensitive electronic components, ensuring stable operation under varying conditions.
  3. Voltage Regulation: Helps stabilize voltage levels in various automotive systems such as infotainment units, navigation systems, and engine control units.

Secondary applications include:

  1. Industrial Control Systems: Where high capacitance values are required for efficient energy storage and filtering.
  2. Medical Devices: In medical devices requiring stable power supplies and reliable energy storage solutions.

4. Alternative Parts

For those seeking alternative capacitors with similar specifications:

  1. KEMET EDT107M010S9LAA - This part number is specifically designed for automotive applications but can also be considered for other high-reliability applications requiring similar characteristics.
  2. Other KEMET Series: The EDT series offers various capacitance values; users may consider other parts within this series if different capacitance values are needed.

5. Embedded Modules

This component is commonly used in various embedded modules and systems:

  1. Automotive Control Units: Integrated into control units managing functions like engine control, transmission control, and safety features.
  2. Infotainment Systems: Used in infotainment systems providing audio-visual entertainment while ensuring stable operation under diverse conditions.
  3. Telematics Systems: Part of telematics systems that integrate navigation with vehicle data monitoring systems.

The KEMET EDT107M010S9LAA aluminum electrolytic capacitor is a reliable choice for any application requiring high capacitance values within a compact surface-mount package, making it an essential component in modern electronic systems demanding stability and efficiency.

The three parts on the right have similar specifications to KEMET & EDT107M010S9LAA.
EDT107M010S9LAA Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "EDT107M010S9LAA" in KEMET EDT107M010S9LAA.
  • Part Number
  • Manufacturer
  • Package
  • Description