KEMET L0806B1R2JSWST
KEMET L0806B1R2JSWST
feed

KEMET L0806B1R2JSWST

Manufacturer No:

L0806B1R2JSWST

Manufacturer:

KEMET

Utmel No:

1352-L0806B1R2JSWST

Package:

0806 (2016 Metric)

ECAD Model:

Description:

INDUCTORSIGNAL LINE 0806 1.2H 5%

Quantity:

Unit Price: $0.132686

Ext Price: $0.13

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.132686

    $0.13

  • 10

    $0.125175

    $1.25

  • 100

    $0.118090

    $11.81

  • 500

    $0.111406

    $55.70

  • 1000

    $0.105100

    $105.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
L0806B1R2JSWST information

Specifications
Documents & Media
Product Details
Product Comparison
KEMET L0806B1R2JSWST technical specifications, attributes, parameters and parts with similar specifications to KEMET L0806B1R2JSWST.
  • Type
    Parameter
  • Factory Lead Time
    23 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0806 (2016 Metric)
  • Frequency-Self-Resonant
    180MHz
  • Material-Core
    Ferrite
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    L-SWS
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.079Lx0.063W 2.00mmx1.60mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Wirewound
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    370mA
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    1.2μH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    410mOhm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.071 1.80mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for KEMET L0806B1R2JSWST.

Product Description

Description

The KEMET L0806B1R2JSWST is a high-performance, wirewound fixed inductor designed for surface mount applications. This component is part of the L-SWS series, known for its reliability and versatility in various electronic circuits. With a current rating of 370mA and a DC resistance of 410mOhm, it offers efficient performance in a compact package.

Features

  • High Current Rating: The L0806B1R2JSWST can handle up to 370mA of current, making it suitable for applications requiring moderate to high current flow.
  • Low DC Resistance: The component features a low DC resistance of 410mOhm, ensuring minimal power loss and efficient energy transfer.
  • Frequency-Self-Resonant: Operating at a frequency-self-resonant point of 180MHz, this inductor is ideal for applications involving high-frequency signals.
  • Compact Design: Measuring 0.079L x 0.063W (2.00mm x 1.60mm), it fits seamlessly into modern PCB designs.
  • Surface Mountable: Designed for surface mount applications, it simplifies the assembly process and reduces the overall size of the circuit board.
  • Operating Temperature Range: The operating temperature range of -40°C to 105°C ensures reliable performance across various environmental conditions.
  • RoHS Compliant: Compliant with ROHS3 standards, this component adheres to environmental regulations and is suitable for use in eco-friendly projects.

Applications

Primary Applications:
  1. Filter Circuits: The L0806B1R2JSWST is well-suited for use in filter circuits due to its high frequency-self-resonant point and low DC resistance.
  2. Power Supplies: Its ability to handle moderate currents makes it an excellent choice for power supply filtering applications.
  3. RF Circuits: The component's high frequency capabilities make it ideal for radio frequency (RF) circuits and antennas.
Secondary Applications:
  1. Audio Equipment: Used in audio equipment for filtering and impedance matching.
  2. Medical Devices: Employed in medical devices where compact size and reliable performance are crucial.
  3. Automotive Electronics: Utilized in automotive electronics due to its robust operating temperature range.

Alternative Parts

If the L0806B1R2JSWST is not available or if you need an alternative part with similar specifications, consider the following options:

  1. KEMET L0805B1R2JSWST: This part has similar specifications but with a slightly different package size (0805 vs 0806).
  2. Murata ERJ-6R1XJ (ERJ-6R1XJ): Offers similar performance characteristics but from a different manufacturer.

Embedded Modules

The KEMET L0806B1R2JSWST is commonly used in various embedded modules such as:

  1. Microcontroller Boards: Often used on microcontroller boards for filtering and impedance matching.
  2. Development Kits: Included in development kits for prototyping and testing electronic circuits.
  3. Industrial Control Systems: Employed in industrial control systems where reliability and efficiency are paramount.

By combining its robust design with high-performance capabilities, the KEMET L0806B1R2JSWST is an excellent choice for a wide range of electronic applications requiring precise filtering and impedance matching.

The three parts on the right have similar specifications to KEMET & L0806B1R2JSWST.
  • Image
    Part Number
    Manufacturer
    Material - Core
    Inductance
    Tolerance
    Current Rating
    Package / Case
    Size / Dimension
    Height - Seated (Max)
    Inductance Tolerance
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • L0806B1R2JSWST

    L0806B1R2JSWST

    Ferrite

    1.2μH

    ±5%

    -

    0806 (2016 Metric)

    0.079 L x 0.063 W (2.00mm x 1.60mm)

    -

    -

    50
    $0.132686
  • LBM2016T1R2JV

    Ferrite

    1.2μH

    ±5%

    -

    0806 (2016 Metric)

    0.079 L x 0.063 W (2.00mm x 1.60mm)

    -

    -

    0
    -

    Same as the main part number.

L0806B1R2JSWST Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "L0806B1R2JSWST" in KEMET L0806B1R2JSWST.
  • Part Number
  • Manufacturer
  • Package
  • Description