KEMET MPXV1D0840L150
KEMET MPXV1D0840L150
feed

KEMET MPXV1D0840L150

Manufacturer No:

MPXV1D0840L150

Manufacturer:

KEMET

Utmel No:

1352-MPXV1D0840L150

Package:

Nonstandard

ECAD Model:

Description:

INDUCTOR AUTOMOTIVE 15 UH

Quantity:

Unit Price: $0.906171

Ext Price: $0.91

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 13

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.906171

    $0.91

  • 10

    $0.854878

    $8.55

  • 100

    $0.806489

    $80.65

  • 500

    $0.760839

    $380.42

  • 1000

    $0.717772

    $717.77

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MPXV1D0840L150 information

Specifications
Documents & Media
Product Details
Product Comparison
KEMET MPXV1D0840L150 technical specifications, attributes, parameters and parts with similar specifications to KEMET MPXV1D0840L150.
  • Type
    Parameter
  • Factory Lead Time
    27 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Frequency-Self-Resonant
    9MHz
  • Material-Core
    Metal Composite
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MPXV
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.341Lx0.315W 8.65mmx8.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    5.2A
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    15μH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    65mOhm Max
  • Inductor Type

    The parameter "Inductor Type" in electronic components refers to the specific design or construction of an inductor. Inductors are passive electronic components that store energy in a magnetic field when current flows through them. The type of inductor can vary based on factors such as the core material, winding configuration, and overall construction. Common types of inductors include air core, ferrite core, toroidal, and solenoid. Each type has its own characteristics and is chosen based on factors such as inductance value, current handling capability, and frequency response. Selecting the right inductor type is crucial for achieving desired performance in electronic circuits.

    GENERAL PURPOSE INDUCTOR
  • Current - Saturation

    Current - Saturation refers to the maximum current that can flow through a semiconductor device, such as a transistor, when it is fully turned on. It occurs when the device is in saturation mode, meaning that increasing the input does not significantly increase the output current. At this point, the device is operating at its maximum capacity, and any further increase in input voltage or current will not result in a proportional increase in output. This parameter is crucial for understanding the limits and performance of electronic circuits.

    6.5A
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.157 4.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for KEMET MPXV1D0840L150.

Product Description

Description

The KEMET MPXV1D0840L150 is a high-performance, shielded fixed inductor designed for a variety of electronic applications. This general-purpose inductor features a metal composite core, ensuring robust performance and reliability. With its compact size and surface mount design, it is ideal for modern electronic systems where space efficiency is crucial.

Features

  • High Current Rating: The MPXV1D0840L150 can handle a maximum current of 6.5A, making it suitable for applications requiring high current flow.
  • Low DC Resistance: The inductor boasts a maximum DC resistance of 65mOhm, minimizing power loss and ensuring efficient operation.
  • Self-Resonant Frequency: With a self-resonant frequency of 9MHz, this inductor is well-suited for applications involving high-frequency signals.
  • Operating Temperature Range: The inductor operates within a wide temperature range of -55°C to 155°C, making it suitable for harsh environments.
  • RoHS3 Compliance: The MPXV1D0840L150 is fully compliant with RoHS3 regulations, ensuring environmental sustainability.
  • Shielding: The shielded design helps to reduce electromagnetic interference (EMI), improving overall system performance.

Applications

  1. Primary Applications
  2. Automotive Electronics: The AEC-Q200 rating makes this inductor suitable for automotive applications where reliability and performance are critical.
  3. Industrial Control Systems: Its high current rating and low DC resistance make it ideal for industrial control systems requiring efficient power handling.
  4. Medical Devices: The wide operating temperature range and shielding feature make it suitable for medical devices that need to operate in various environments.

  5. Secondary Applications

  6. Consumer Electronics: The compact size and high-frequency performance make it suitable for consumer electronics such as smartphones and tablets.
  7. Aerospace & Defense: The robust design and wide temperature range make it applicable in aerospace and defense applications where reliability is paramount.

Alternative Parts

If the KEMET MPXV1D0840L150 is not available or if you need an alternative solution, consider the following parts: - KEMET MPXV1D0840L100: This part has similar specifications but with a lower inductance value (10μH). - Murata LQW15TN1R0M0L: This part offers similar performance characteristics but with a different package type.

Embedded Modules

The KEMET MPXV1D0840L150 is commonly used in various embedded modules due to its versatility and performance: - Motor Control Systems: This inductor is often used in motor control systems to handle high currents efficiently. - Power Supplies: Its low DC resistance and high self-resonant frequency make it suitable for use in power supply modules. - Communication Systems: The shielding feature helps reduce EMI in communication systems like Wi-Fi routers or modems.

In summary, the KEMET MPXV1D0840L150 is a reliable and efficient shielded fixed inductor designed for a wide range of electronic applications, from automotive electronics to industrial control systems. Its robust design, high current rating, and low DC resistance make it an excellent choice for various embedded modules requiring efficient power handling capabilities.

The three parts on the right have similar specifications to KEMET & MPXV1D0840L150.
MPXV1D0840L150 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MPXV1D0840L150" in KEMET MPXV1D0840L150.
  • Part Number
  • Manufacturer
  • Package
  • Description