Keystone Electronics 8907
Keystone Electronics 8907
feed

Keystone Electronics 8907

Manufacturer No:

8907

Utmel No:

1360-8907

Package:

-

ECAD Model:

Description:

SPACER MOUNT LED TRI-LEAD .250"

Quantity:

Unit Price: $0.470666

Ext Price: $0.47

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 65

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.470666

    $0.47

  • 10

    $0.444025

    $4.44

  • 100

    $0.418891

    $41.89

  • 500

    $0.395180

    $197.59

  • 1000

    $0.372812

    $372.81

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
8907 information

Specifications
Documents & Media
Product Details
Keystone Electronics 8907 technical specifications, attributes, parameters and parts with similar specifications to Keystone Electronics 8907.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    PVC
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Nylon
  • Published
    2011
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    10A
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    UL
  • Outside Diameter

    The outer diameter (OD) of a hollow circular pipe is the measurement of the outside edges of the pipe passing through its center.

    6.5 mm
  • LED

    In electronic components, "LED" stands for Light Emitting Diode. It is a semiconductor device that emits light when an electric current passes through it. LEDs are commonly used in various applications such as indicator lights, displays, and lighting fixtures due to their energy efficiency, long lifespan, and compact size. They come in different colors and can be found in a wide range of electronic devices, from smartphones and TVs to automotive lighting and decorative lighting. LEDs have become increasingly popular as a lighting solution in recent years due to their low power consumption and environmentally friendly characteristics.

    Tri-Lead
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    762μm
  • Length
    0.250 6.35mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-0
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Keystone Electronics 8907.

Product Description

Keystone Electronics 8907 Tri-Lead LED Spacer

The Keystone Electronics 8907 is a high-quality, tri-lead LED spacer designed for various optoelectronic applications. Made from durable nylon with a black color, this spacer ensures reliable performance and aesthetic appeal in a wide range of settings. The 8907 spacer features a robust current rating of 10A, making it suitable for demanding applications.

Features

  • Body Material: The spacer is constructed from nylon, providing excellent mechanical strength and durability.
  • Color: The black color ensures a sleek and professional appearance.
  • Current Rating: With a current rating of 10A, this spacer can handle high-power LED installations.
  • Flammability Rating: The UL94 V-0 flammability rating indicates that the spacer meets stringent safety standards.
  • LED Type: The tri-lead design allows for versatile mounting options and easy integration with various LED configurations.
  • Lead-Free: Compliant with lead-free regulations, ensuring environmental safety.
  • Length & Diameter: Measuring 6.35mm in length and 6.5mm in outside diameter, it provides a compact yet robust design.
  • Material & Compliance: Made from PVC material with ROHS3 compliance, ensuring adherence to environmental regulations.

Applications

Primary Applications: 1. LED Lighting Systems: Ideal for use in LED lighting fixtures where a secure and reliable spacer is required. 2. Electronics Enclosures: Used to mount LEDs securely within electronic enclosures or casings. 3. Automotive Lighting: Suitable for automotive applications where high current ratings are necessary.

Secondary Applications: 1. Industrial Control Panels: Can be used in industrial control panels where a robust spacer is needed. 2. Medical Devices: May be used in medical devices requiring high reliability and durability.

Alternative Parts

If the Keystone Electronics 8907 is not available or meets specific requirements, alternative parts could include:

  1. 8905 - Keystone Electronics Tri-Lead LED Spacer (6mm diameter)
  2. 8909 - Keystone Electronics Tri-Lead LED Spacer (8mm diameter)

These alternatives offer similar functionality but with different dimensions, catering to various design needs.

Embedded Modules

The Keystone Electronics 8907 is commonly used in various embedded modules such as:

  1. LED Driver Modules: Ensures secure mounting of LEDs within driver modules.
  2. Smart Lighting Systems: Integrates seamlessly into smart lighting systems requiring high current ratings.
  3. Automotive Electronic Modules: Used in automotive electronic modules where reliability and durability are crucial.

In summary, the Keystone Electronics 8907 tri-lead LED spacer offers a robust solution for various optoelectronic applications, ensuring reliability, durability, and compliance with environmental regulations.

8907 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "8907" in Keystone Electronics 8907.
  • Part Number
  • Manufacturer
  • Package
  • Description