Khatod North America LLC PL1771SR
Khatod North America LLC PL1771SR
feed

Khatod North America LLC PL1771SR

Manufacturer No:

PL1771SR

Utmel No:

1363-PL1771SR

Package:

-

Datasheet:

PL1771SR Brief

ECAD Model:

Description:

LENS CLEAR 150X155DEG WIDE SCREW

Quantity:

Unit Price: $8.877355

Ext Price: $8.88

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 25

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $8.877355

    $8.88

  • 10

    $8.374863

    $83.75

  • 100

    $7.900814

    $790.08

  • 500

    $7.453598

    $3,726.80

  • 1000

    $7.031696

    $7,031.70

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PL1771SR information

Specifications
Documents & Media
Product Details
Khatod North America LLC PL1771SR technical specifications, attributes, parameters and parts with similar specifications to Khatod North America LLC PL1771SR.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Screw
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Silicone
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SiO3
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Lens
  • Color
    Clear
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    150° x 155°
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Domed Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    100mmx111mm
  • Number of LEDs
    1
  • Optical Pattern

    Optical Pattern in electronic components refers to a specific design or arrangement of optical elements within a device. These elements can include lenses, mirrors, filters, and other components that manipulate light in various ways. The optical pattern is crucial for determining how light is transmitted, reflected, or filtered within the component, ultimately affecting its performance and functionality. Engineers and designers carefully consider the optical pattern to achieve desired outcomes such as focusing light, reducing glare, or enhancing image quality in devices like cameras, sensors, and displays.

    Wide
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Khatod North America LLC PL1771SR.

Product Description: PL1771SR Optic Lens by Khatod North America LLC

Description

The PL1771SR is a high-quality, clear silicone lens designed for a wide range of optoelectronic applications. Manufactured by Khatod North America LLC, this lens offers exceptional optical performance and durability. With its round shape and domed top, it provides a comprehensive viewing angle of 150° x 155°, making it ideal for applications requiring broad visibility.

Features

  • Material: Made from silicone, ensuring flexibility and resistance to various environmental conditions.
  • Mounting Type: Equipped with screw mounting for easy installation.
  • Optical Pattern: Features a wide optical pattern, enhancing its ability to capture and transmit light effectively.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1, indicating unlimited exposure to moisture without compromising performance.
  • RoHS Status: Compliant with ROHS3 standards, ensuring environmental sustainability.
  • Number of LEDs: Designed to accommodate one LED, making it versatile for single-point illumination needs.

Applications

The PL1771SR is primarily suited for: - Primary Applications: - Automotive lighting systems - Industrial lighting solutions - Medical device illumination - Aerospace navigation systems

  • Secondary Applications:
  • General-purpose lighting fixtures
  • Security camera lenses
  • Display backlighting

Alternative Parts

For those seeking alternative optics lenses, consider the following options: - Alternative Part 1: PL1772SR (similar specifications but slightly different dimensions) - Alternative Part 2: PL1773SR (different material but similar optical pattern)

Embedded Modules

The PL1771SR is commonly used in various embedded modules, including: - LED Lighting Modules: Enhances the visibility and efficiency of LED-based lighting systems. - Camera Modules: Used in security cameras and surveillance systems to provide a wide field of view. - Display Modules: Integrates into display backlighting systems to improve visual clarity.

Summary

The PL1771SR from Khatod North America LLC is a reliable and versatile optic lens designed to meet the demands of various optoelectronic applications. Its clear silicone material, wide optical pattern, and screw mounting make it an excellent choice for both primary and secondary applications. With its compliance to ROHS3 standards and unlimited moisture sensitivity level, this lens ensures both performance and environmental sustainability.