Khatod North America LLC PLL2009NA
Khatod North America LLC PLL2009NA
feed

Khatod North America LLC PLL2009NA

Manufacturer No:

PLL2009NA

Utmel No:

1363-PLL2009NA

Package:

-

Datasheet:

PLL2009NA

ECAD Model:

Description:

LENS CLEAR 15DEG FRESNEL RING

Quantity:

Unit Price: $8.113077

Ext Price: $8.11

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 44

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $8.113077

    $8.11

  • 10

    $7.653846

    $76.54

  • 100

    $7.220610

    $722.06

  • 500

    $6.811896

    $3,405.95

  • 1000

    $6.426317

    $6,426.32

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PLL2009NA information

Specifications
Documents & Media
Product Details
Khatod North America LLC PLL2009NA technical specifications, attributes, parameters and parts with similar specifications to Khatod North America LLC PLL2009NA.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Acrylic
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Cosmo
  • Published
    2017
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Lens
  • Color
    Clear
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    15°
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Flat Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    64.8mm Dia
  • Number of LEDs
    1
  • Optical Pattern

    Optical Pattern in electronic components refers to a specific design or arrangement of optical elements within a device. These elements can include lenses, mirrors, filters, and other components that manipulate light in various ways. The optical pattern is crucial for determining how light is transmitted, reflected, or filtered within the component, ultimately affecting its performance and functionality. Engineers and designers carefully consider the optical pattern to achieve desired outcomes such as focusing light, reducing glare, or enhancing image quality in devices like cameras, sensors, and displays.

    Fresnel Ring
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Khatod North America LLC PLL2009NA.

Product Description: PLL2009NA Lens from Khatod North America LLC

1. Description

The PLL2009NA lens is a high-quality optical component designed and manufactured by Khatod North America LLC. This clear acrylic lens features a round shape with a flat top, making it versatile for various applications in the field of optoelectronics. With a diameter of 64.8mm, this lens offers a substantial viewing area, ideal for applications requiring precise optical clarity and minimal distortion.

2. Features

  • Material: The lens is crafted from durable acrylic material, ensuring excellent optical performance and resistance to environmental factors.
  • Lens Style: The round shape with a flat top provides a stable mounting option and allows for easy integration into optical systems.
  • Optical Pattern: The Fresnel ring pattern enhances the lens's optical efficiency by reducing aberrations and improving light transmission.
  • Viewing Angle: With a viewing angle of 15°, this lens is suitable for applications requiring focused light projection or precise optical alignment.
  • RoHS Compliance: The PLL2009NA lens complies with ROHS3 standards, ensuring it meets environmental regulations for hazardous substances.

3. Applications

The PLL2009NA lens is primarily used in: - Optical Instruments: In medical devices, industrial inspection tools, and scientific equipment where precise optical alignment is crucial. - LED Lighting Systems: As a focusing element to concentrate light from LEDs into a specific area or beam. - Display Technology: In projection systems or display screens where focused light is necessary for clear image projection.

Secondary applications include: - Automotive Lighting Systems: For enhancing the beam pattern of headlights or taillights. - Aerospace Technology: In navigation systems or communication equipment where high-quality optics are essential.

4. Alternative Parts

Alternative parts for the PLL2009NA lens include: - PLL2008NA: A similar lens with slightly different dimensions but identical optical properties. - PLL2010NA: A larger version of the lens with increased diameter but similar shape and material composition.

5. Embedded Modules

The PLL2009NA lens is commonly used in various embedded modules such as: - LED Driver Modules: To focus light emitted by LEDs into a precise beam pattern. - Optical Sensor Modules: Enhancing the sensitivity and accuracy of optical sensors by providing clear focused light. - Projection Modules: In display technology where focused light is necessary for clear image projection.

Conclusion

The PLL2009NA lens from Khatod North America LLC offers superior optical performance with its clear acrylic material, Fresnel ring pattern, and precise viewing angle. Its versatility makes it an ideal component for a wide range of applications in optoelectronics, ensuring high-quality optical clarity and minimal distortion in various embedded modules and systems.