Khatod North America LLC PLL2026A
Khatod North America LLC PLL2026A
feed

Khatod North America LLC PLL2026A

Manufacturer No:

PLL2026A

Utmel No:

1363-PLL2026A

Package:

-

Datasheet:

PLL2026A

ECAD Model:

Description:

LENS CLR 30DEG MEDIUM SCREW

Quantity:

Unit Price: $5.987142

Ext Price: $5.99

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 39

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.987142

    $5.99

  • 10

    $5.648247

    $56.48

  • 100

    $5.328535

    $532.85

  • 500

    $5.026920

    $2,513.46

  • 1000

    $4.742377

    $4,742.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PLL2026A information

Specifications
Documents & Media
Product Details
Khatod North America LLC PLL2026A technical specifications, attributes, parameters and parts with similar specifications to Khatod North America LLC PLL2026A.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Screw
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Acrylic
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Linea
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Lens Strip
  • Color
    Clear
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    30°
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Strip
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    285.9mmx45mm
  • Number of LEDs
    1
  • Optical Pattern

    Optical Pattern in electronic components refers to a specific design or arrangement of optical elements within a device. These elements can include lenses, mirrors, filters, and other components that manipulate light in various ways. The optical pattern is crucial for determining how light is transmitted, reflected, or filtered within the component, ultimately affecting its performance and functionality. Engineers and designers carefully consider the optical pattern to achieve desired outcomes such as focusing light, reducing glare, or enhancing image quality in devices like cameras, sensors, and displays.

    Medium
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Khatod North America LLC PLL2026A.

Product Description: PLL2026A Lens Strip by Khatod North America LLC

Description

The PLL2026A is a high-quality lens strip designed by Khatod North America LLC, specifically tailored for applications requiring precise optical clarity and durability. This product belongs to the Linea series, known for its reliability and performance in various optoelectronic applications. The lens strip features a clear acrylic material, ensuring minimal optical distortion and excellent light transmission.

Features

  • Lens Size: The PLL2026A measures 285.9mm x 45mm, providing ample space for various optical configurations.
  • Lens Style: It is designed as a strip lens, ideal for applications where a linear optical pattern is required.
  • Material: Made from high-quality acrylic, this lens offers excellent optical properties and resistance to environmental factors.
  • Mounting Type: The lens can be securely mounted using screws, ensuring stable positioning in your setup.
  • Number of LEDs: This lens strip accommodates one LED, making it suitable for single-point illumination applications.
  • Optical Pattern: The medium optical pattern provides balanced light distribution, suitable for a wide range of applications.
  • Viewing Angle: With a viewing angle of 30°, this lens strip offers focused illumination within a specific field of view.
  • RoHS Compliance: The PLL2026A is compliant with ROHS3 standards, ensuring environmental sustainability and safety.

Applications

  1. Primary Applications:
  2. Industrial Automation: The clear acrylic material and precise optical pattern make it ideal for use in industrial automation systems where accurate light transmission is crucial.
  3. Medical Devices: Its high-quality construction and ROHS compliance make it suitable for medical devices requiring precise illumination.
  4. Aerospace: The durability and optical clarity of the lens strip make it a reliable choice for aerospace applications.

  5. Secondary Applications:

  6. Automotive Lighting: The medium optical pattern can be used in automotive lighting systems to provide focused illumination.
  7. Consumer Electronics: It can be used in consumer electronics such as smart home devices or gaming consoles where precise light control is necessary.

Alternative Parts

If the PLL2026A is not available or meets specific requirements, alternative parts include: - Khatod North America LLC’s Linea Series Lenses: Other lenses from the Linea series may offer similar or slightly different optical patterns and sizes. - Competitor Products: Other manufacturers offering similar lens strips with comparable specifications could serve as alternatives.

Embedded Modules

The PLL2026A lens strip is commonly used in various embedded modules such as: - LED Lighting Modules: Integrated into LED lighting modules to provide focused illumination. - Optical Sensors: Used in optical sensors to enhance their performance by providing a clear and stable light source. - Automotive Headlights: Embedded into automotive headlights to improve beam quality and reduce glare.

The PLL2026A lens strip by Khatod North America LLC offers a robust solution for applications requiring precise optical clarity and durability. Its versatility makes it suitable for a wide range of industries from industrial automation to consumer electronics.