KYOCERA TCSE336M025CRSZ0H24E
KYOCERA TCSE336M025CRSZ0H24E
feed

KYOCERA TCSE336M025CRSZ0H24E

Manufacturer No:

TCSE336M025CRSZ0H24E

Manufacturer:

KYOCERA

Utmel No:

1406-TCSE336M025CRSZ0H24E

Package:

-

ECAD Model:

Description:

Capacitor Tantalum Polymer 33uF 20% 25V 2-Pin Surface Mount T/R
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
TCSE336M025CRSZ0H24E information

Specifications
KYOCERA TCSE336M025CRSZ0H24E technical specifications, attributes, parameters and parts with similar specifications to KYOCERA TCSE336M025CRSZ0H24E.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Metal
  • Model
    Connector / partition piece
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    185
  • Width
    600
  • Height
    35
0 Similar Products Remaining