KYOCERA W2A43C682M4T2A
KYOCERA W2A43C682M4T2A
feed

KYOCERA W2A43C682M4T2A

Manufacturer No:

W2A43C682M4T2A

Manufacturer:

KYOCERA

Utmel No:

1406-W2A43C682M4T2A

Package:

-

ECAD Model:

Description:

W2A43C682M4T2A datasheet pdf and Unclassified product details from KYOCERA stock available at Utmel
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
W2A43C682M4T2A information

Specifications
KYOCERA W2A43C682M4T2A technical specifications, attributes, parameters and parts with similar specifications to KYOCERA W2A43C682M4T2A.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Plastic
  • Surface protection
    Other
  • Watertight
    Yes
  • Cable entry
    Round
  • Degree of protection (IP)
    IP65
  • Suitable for cable diameter
    18 - 47
  • With strain relief
    No
  • Number of cables
    1 - 1
  • Material quality
    Polyvinyl chloride (PVC)
  • Suitable for cable gland
    No
  • Bore diameter
    55
  • Gastight
    Yes
  • Model
    Closed
  • Fire resistant
    No
0 Similar Products Remaining