KYOCERA AVX KGQ15ACG1H5R6CT
KYOCERA AVX KGQ15ACG1H5R6CT
feed

KYOCERA AVX KGQ15ACG1H5R6CT

Manufacturer No:

KGQ15ACG1H5R6CT

Manufacturer:

KYOCERA AVX

Utmel No:

244-KGQ15ACG1H5R6CT

Package:

-

Datasheet:

KGQ-Series.pdf

ECAD Model:

Description:

5.6pF Ceramic Capacitor

Quantity:

Unit Price: $0.360811

Ext Price: $0.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.360811

    $0.36

  • 10

    $0.340388

    $3.40

  • 100

    $0.321120

    $32.11

  • 500

    $0.302944

    $151.47

  • 1000

    $0.285796

    $285.80

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
KGQ15ACG1H5R6CT information

Specifications
Documents & Media
Product Details
KYOCERA AVX KGQ15ACG1H5R6CT technical specifications, attributes, parameters and parts with similar specifications to KYOCERA AVX KGQ15ACG1H5R6CT.
  • Type
    Parameter
  • Type of capacitor
    ceramic
  • Kind of capacitor
    MLCC
  • Capacitance tolerance
    ±0.25pF
  • Mounting
    SMD
  • Case - inch
    0603
  • Case - mm
    1608
  • Capacitors series
    KGQ
  • Gross weight
    0.055 g
  • Operating temperature
    -55...125°C
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    5.6pF
  • Dielectric

    Dielectric is a term used in the context of electronic components to refer to a material's ability to store electrical energy in an electric field. It is a key parameter in capacitors, insulators, and other electronic devices. Dielectric materials have high electrical resistance and low conductivity, allowing them to separate and insulate conductive materials while still allowing the passage of electric fields. The dielectric constant, also known as relative permittivity, is a measure of a material's ability to store electrical energy and is an important factor in determining the capacitance of a component. Overall, the dielectric property plays a crucial role in the design and performance of various electronic components.

    C0G (NP0)
  • Operating voltage
    50V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for KYOCERA AVX KGQ15ACG1H5R6CT.

KGQ15ACG1H5R6CT Overview


KGQ15ACG1H5R6CT Features


KGQ15ACG1H5R6CT Applications

There are a lot of KYOCERA AVX
KGQ15ACG1H5R6CT applications of ceramic capacitors.


  • General electronic equipment
  • Mobile devices
  • Servers, PCs, tablets
  • Power supply circuit
KGQ15ACG1H5R6CT Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "KGQ15ACG1H5R6CT" in KYOCERA AVX KGQ15ACG1H5R6CT.
  • Part Number
  • Manufacturer
  • Package
  • Description