KYOCERA AVX REF0512330M035K
KYOCERA AVX REF0512330M035K
feed

KYOCERA AVX REF0512330M035K

Manufacturer No:

REF0512330M035K

Manufacturer:

KYOCERA AVX

Utmel No:

244-REF0512330M035K

Package:

-

ECAD Model:

Description:

33µF Capacitor ±20%

Quantity:

Unit Price: $0.152631

Ext Price: $0.15

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1849

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.152631

    $0.15

  • 10

    $0.143992

    $1.44

  • 100

    $0.135841

    $13.58

  • 500

    $0.128152

    $64.08

  • 1000

    $0.120898

    $120.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
REF0512330M035K information

Specifications
Product Details
KYOCERA AVX REF0512330M035K technical specifications, attributes, parameters and parts with similar specifications to KYOCERA AVX REF0512330M035K.
  • Type
    Parameter
  • Type of capacitor
    electrolytic
  • Mounting
    THT
  • Body dimensions
    Ø5x12mm
  • Capacitors series
    REF
  • Operating current
    0.3A
  • Gross weight
    0.43g
  • Certificates
    RoHS compliant
  • Operating temperature
    -40...105°C
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    33µF
  • Operating voltage
    35V DC
0 Similar Products Remaining

REF0512330M035K Overview


REF0512330M035K Features


REF0512330M035K Applications

There are a lot of KYOCERA AVX
REF0512330M035K applications of aluminum electrolytic capacitors.


  • Power supplies
  • Computer motherboards
  • Uninterruptible power supplies
  • Frequency converters
  • Computer
  • Telecommunication
  • Industrial systems
  • Smoothing and filtering applications
  • Standard and switched mode power supplies
  • Energy storage in pulse systems
REF0512330M035K Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "REF0512330M035K" in KYOCERA AVX REF0512330M035K.
  • Part Number
  • Manufacturer
  • Package
  • Description