Laird-Signal Integrity Products TYS50401R5N-10
Laird-Signal Integrity Products TYS50401R5N-10
feed

Laird-Signal Integrity Products TYS50401R5N-10

Manufacturer No:

TYS50401R5N-10

Utmel No:

1412-TYS50401R5N-10

Package:

Nonstandard

ECAD Model:

Description:

FIXED IND 1.5UH 4.3A 15 MOHM SMD

Quantity:

Unit Price: $0.370672

Ext Price: $0.37

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4061

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.370672

    $0.37

  • 10

    $0.349691

    $3.50

  • 100

    $0.329897

    $32.99

  • 500

    $0.311223

    $155.61

  • 1000

    $0.293607

    $293.61

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TYS50401R5N-10 information

Specifications
Documents & Media
Product Details
Product Comparison
Laird-Signal Integrity Products TYS50401R5N-10 technical specifications, attributes, parameters and parts with similar specifications to Laird-Signal Integrity Products TYS50401R5N-10.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Frequency-Self-Resonant
    86MHz
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TYS
  • Published
    2013
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.197Lx0.197W 5.00mmx5.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±30%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    Wirewound
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8504.50.80.00
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    4.3A
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    1.5μH
  • Test Frequency

    a statistical procedure for assessing data that contain counts or the numbers of occurrences of various categories or classes.

    100kHz
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    15mOhm
  • Current - Saturation

    Current - Saturation refers to the maximum current that can flow through a semiconductor device, such as a transistor, when it is fully turned on. It occurs when the device is in saturation mode, meaning that increasing the input does not significantly increase the output current. At this point, the device is operating at its maximum capacity, and any further increase in input voltage or current will not result in a proportional increase in output. This parameter is crucial for understanding the limits and performance of electronic circuits.

    6.3A
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.165 4.20mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Laird-Signal Integrity Products TYS50401R5N-10.

Product Description

Laird-Signal Integrity Products TYS50401R5N-10 Shielded Wirewound Fixed Inductor

The Laird-Signal Integrity Products TYS50401R5N-10 is a high-performance, shielded wirewound fixed inductor designed to meet the stringent requirements of modern electronic systems. This component is part of the TYS series, known for its reliability and precision in filtering and impedance matching applications.

Features

  • Shielded Design: The TYS50401R5N-10 features a shielded construction, which enhances its performance by reducing electromagnetic interference (EMI) and radio-frequency interference (RFI).
  • Wirewound Type: Constructed using a wirewound technique, this inductor offers high inductance values with good frequency stability.
  • High Current Handling: With a current rating of 4.3A and a saturation current of 6.3A, this inductor is suitable for applications requiring high current flow.
  • Wide Operating Temperature Range: The inductor operates effectively within the temperature range of -40°C to 125°C, making it suitable for use in various environmental conditions.
  • Surface Mount Technology (SMT): Designed for surface mount applications, the TYS50401R5N-10 is compatible with modern PCB designs and manufacturing processes.
  • RoHS Compliant: This inductor complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety and regulatory compliance.

Applications

Primary Applications: 1. Filtering Circuits: The TYS50401R5N-10 is ideal for use in filtering circuits where high inductance values are required to filter out unwanted frequencies. 2. Impedance Matching: Its high inductance value makes it suitable for impedance matching applications in RF circuits. 3. Power Supply Filtering: It can be used in power supply filtering circuits to reduce noise and improve overall system stability.

Secondary Applications: 1. Audio Equipment: The inductor's high frequency stability makes it suitable for use in audio equipment where precise filtering is necessary. 2. Telecommunication Systems: Its ability to handle high currents and operate within a wide temperature range makes it suitable for use in telecommunication systems. 3. Automotive Electronics: The AEC-Q200 rating ensures that the inductor meets the stringent standards required by automotive electronics applications.

Alternative Parts

For those looking for alternative parts with similar specifications, consider the following:

  • TYS50401R5N-10A: This variant has slightly different dimensions but similar electrical characteristics.
  • TYS50401R5N-10B: This variant offers a slightly different tolerance range but maintains the same high-performance features.

Embedded Modules

The TYS50401R5N-10 is commonly used in various embedded modules due to its high reliability and performance:

  • Filter Modules: Many filter modules incorporate this inductor to provide high-quality filtering capabilities.
  • Power Supply Modules: It is often used in power supply modules where precise filtering is essential.
  • RF Front-End Modules: The inductor's high frequency stability makes it a popular choice for RF front-end modules.

In summary, the Laird-Signal Integrity Products TYS50401R5N-10 is a versatile and reliable shielded wirewound fixed inductor designed to meet the demanding requirements of modern electronic systems. Its robust construction, high current handling capabilities, and wide operating temperature range make it an excellent choice for various applications ranging from filtering circuits to impedance matching and power supply filtering.

The three parts on the right have similar specifications to Laird-Signal Integrity Products & TYS50401R5N-10.
TYS50401R5N-10 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "TYS50401R5N-10" in Laird-Signal Integrity Products TYS50401R5N-10.
  • Part Number
  • Manufacturer
  • Package
  • Description