Laird-Signal Integrity Products TYS60284R7N-10
Laird-Signal Integrity Products TYS60284R7N-10
feed

Laird-Signal Integrity Products TYS60284R7N-10

Manufacturer No:

TYS60284R7N-10

Utmel No:

1412-TYS60284R7N-10

Package:

Nonstandard

ECAD Model:

Description:

Fixed Inductors 4.7uH 30% -40C +125C

Quantity:

Unit Price: $0.257130

Ext Price: $0.26

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 958000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.257130

    $0.26

  • 10

    $0.242575

    $2.43

  • 100

    $0.228845

    $22.88

  • 500

    $0.215891

    $107.95

  • 1000

    $0.203671

    $203.67

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TYS60284R7N-10 information

Specifications
Documents & Media
Product Details
Product Comparison
Laird-Signal Integrity Products TYS60284R7N-10 technical specifications, attributes, parameters and parts with similar specifications to Laird-Signal Integrity Products TYS60284R7N-10.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Frequency-Self-Resonant
    35MHz
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TYS6028
  • Published
    2013
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.236Lx0.236W 6.00mmx6.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±30%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    SMD/SMT
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8504.50.80.00
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    3.08A
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    4.7μH
  • Test Frequency

    a statistical procedure for assessing data that contain counts or the numbers of occurrences of various categories or classes.

    100kHz
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    30mOhm
  • Max DC Current

    Max DC Current refers to the maximum amount of direct current (DC) that an electronic component can safely handle without being damaged. This parameter is crucial for determining the operational limits of the component and ensuring that it functions within its specified range. Exceeding the maximum DC current rating can lead to overheating, performance degradation, or even permanent damage to the component. It is important to carefully consider this parameter when designing circuits or selecting components to ensure reliable and safe operation.

    3.08A
  • Inductor Type

    The parameter "Inductor Type" in electronic components refers to the specific design or construction of an inductor. Inductors are passive electronic components that store energy in a magnetic field when current flows through them. The type of inductor can vary based on factors such as the core material, winding configuration, and overall construction. Common types of inductors include air core, ferrite core, toroidal, and solenoid. Each type has its own characteristics and is chosen based on factors such as inductance value, current handling capability, and frequency response. Selecting the right inductor type is crucial for achieving desired performance in electronic circuits.

    GENERAL PURPOSE INDUCTOR
  • Current - Saturation

    Current - Saturation refers to the maximum current that can flow through a semiconductor device, such as a transistor, when it is fully turned on. It occurs when the device is in saturation mode, meaning that increasing the input does not significantly increase the output current. At this point, the device is operating at its maximum capacity, and any further increase in input voltage or current will not result in a proportional increase in output. This parameter is crucial for understanding the limits and performance of electronic circuits.

    3A
  • Height
    2.8mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.118 3.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Laird-Signal Integrity Products TYS60284R7N-10.

Product Description: TYS60284R7N-10 Fixed Inductor

1. Description

The TYS60284R7N-10 is a high-performance, shielded fixed inductor designed by Laird-Signal Integrity Products. This component is part of the TYS6028 series and is optimized for general-purpose applications requiring reliable and efficient inductive performance. With its compact surface mount design and robust construction, the TYS60284R7N-10 is ideal for use in a wide range of electronic devices.

2. Features

  • Inductance: The TYS60284R7N-10 features an inductance of 4.7 μH, making it suitable for various filtering and impedance matching applications.
  • Current Rating: The component has a maximum DC current rating of 3.08 A and a saturation current of 3 A, ensuring reliable operation under high current conditions.
  • DC Resistance (DCR): The DCR is 30 mOhm, which is beneficial for applications requiring minimal power loss.
  • Frequency-Self-Resonant: The self-resonant frequency is 35 MHz, allowing for effective operation across a broad frequency range.
  • Operating Temperature: The inductor operates within a temperature range of -40°C to 125°C, making it suitable for use in harsh environments.
  • Mounting Type: It is designed for surface mount applications with SMD/SMT termination.
  • Shielding: The component is shielded to minimize electromagnetic interference (EMI) and radio-frequency interference (RFI).
  • RoHS Compliance: The TYS60284R7N-10 is RoHS compliant, ensuring environmental sustainability.

3. Applications

The TYS60284R7N-10 fixed inductor is versatile and can be used in various applications including: - Filtering Circuits: The inductor's high inductance value and low DCR make it suitable for use in filtering circuits to remove unwanted frequencies. - Impedance Matching: Its high Q factor and stable inductance value make it ideal for impedance matching applications in RF circuits. - Power Supplies: The component's ability to handle high currents and its wide operating temperature range make it suitable for use in power supply filtering circuits. - Audio Equipment: The TYS60284R7N-10 can also be used in audio equipment such as amplifiers and speakers to improve sound quality by reducing noise and interference.

4. Alternative Parts

While the TYS60284R7N-10 is a unique component due to its specific parameters, some alternative parts that might be considered based on similar specifications include: - Laird-Signal Integrity Products' TYS6028 series: Other components within this series may offer similar performance characteristics but with different inductance values or current ratings. - Other Shielded Fixed Inductors: Components from other manufacturers like Murata or TDK may offer similar shielding and performance characteristics but with different dimensions or lead times.

5. Embedded Modules

The TYS60284R7N-10 fixed inductor is commonly used in various embedded modules and systems including: - Wireless Communication Modules: The component's low DCR and high inductance value make it suitable for use in wireless communication modules such as Wi-Fi or Bluetooth modules. - Audio Processing Modules: Its ability to handle high currents and its wide operating temperature range make it ideal for use in audio processing modules like audio amplifiers or equalizers. - Power Management Modules: The TYS60284R7N-10 can also be used in power management modules such as DC-DC converters where filtering and impedance matching are crucial.

In summary, the TYS60284R7N-10 is a reliable and efficient fixed inductor designed for general-purpose applications requiring high performance and low EMI/RFI. Its versatility makes it suitable for use in various electronic devices across different industries.

The three parts on the right have similar specifications to Laird-Signal Integrity Products & TYS60284R7N-10.