Laird Technologies EMI 0097050002
Laird Technologies EMI 0097050002
feed

Laird Technologies EMI 0097050002

Manufacturer No:

0097050002

Utmel No:

1412-0097050002

Package:

-

ECAD Model:

Description:

0097050002 datasheet pdf and RFI and EMI - Contacts, Fingerstock and Gaskets product details from Laird Technologies EMI stock available at Utmel

Quantity:

Unit Price: $19.221831

Ext Price: $19.22

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 188

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $19.221831

    $19.22

  • 10

    $18.133803

    $181.34

  • 100

    $17.107361

    $1,710.74

  • 500

    $16.139020

    $8,069.51

  • 1000

    $15.225491

    $15,225.49

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0097050002 information

Specifications
Documents & Media
Product Details
Laird Technologies EMI 0097050002 technical specifications, attributes, parameters and parts with similar specifications to Laird Technologies EMI 0097050002.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Beryllium Copper
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    121°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    All-Purpose
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Fingerstock
  • Attachment Method

    The attachment method in electronic components refers to the technique used to connect a component to a circuit board or assembly. This can include methods such as soldering, bonding, or using connectors. The choice of attachment method can affect the reliability, performance, and manufacturability of the electronic device. Different methods may be suited for specific applications based on factors like mechanical stress, thermal conductivity, and ease of assembly.

    Adhesive
  • Height
    0.230 5.84mm
  • Length
    24.000 609.60mm
  • Width
    0.600 15.24mm
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    5.842mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Laird Technologies EMI 0097050002.

Product Description

1. Description

The Laird Technologies EMI Fingerstock, part number 0097050002, is a versatile and reliable component designed to provide effective electromagnetic interference (EMI) and radio-frequency interference (RFI) shielding. Made from high-quality beryllium copper, this fingerstock is ideal for applications requiring robust EMI protection. Its adhesive attachment method ensures easy and secure installation in various electronic devices.

2. Features

  • Material: Constructed from beryllium copper, known for its excellent electrical conductivity and durability.
  • Dimensions: Measuring 24.000 mm in length, 0.600 mm in width, and 0.2305 mm in height, providing a compact yet effective solution.
  • Thickness: With a thickness of 5.842 mm, it offers substantial shielding capability.
  • Operating Temperature: Capable of operating up to 121°C, making it suitable for high-temperature environments.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1 (Unlimited), indicating no moisture sensitivity issues.
  • RoHS Compliance: Meets RoHS standards, ensuring environmental sustainability.
  • Attachment Method: Adhesive attachment simplifies installation without compromising performance.

3. Applications

The Laird Technologies EMI Fingerstock is primarily used in: - Electronics Manufacturing: For shielding sensitive electronic components from EMI/RFI in various devices such as smartphones, laptops, and industrial equipment. - Aerospace & Defense: In high-reliability applications where robust EMI protection is crucial. - Automotive Electronics: To shield automotive systems from electromagnetic interference.

Secondary applications include: - Medical Devices: Providing EMI shielding in medical equipment to ensure reliable operation. - Consumer Electronics: Used in consumer products like gaming consoles and smart home devices.

4. Alternative Parts

Alternative parts for the Laird Technologies EMI Fingerstock include: - Laird Technologies EMI Fingerstock (0097050001) - A slightly different variant with minor dimensional variations. - Other beryllium copper fingerstocks from various manufacturers offering similar specifications.

5. Embedded Modules

This component is commonly used in embedded modules such as: - PCBs (Printed Circuit Boards) requiring EMI shielding. - RF modules needing protection from external electromagnetic interference. - IoT (Internet of Things) devices where reliable communication is essential.

The Laird Technologies EMI Fingerstock is an essential component for any application requiring robust EMI/RFI shielding, ensuring reliable performance and durability in demanding environments.