Laird Technologies EMI 21492170
Laird Technologies EMI 21492170
feed

Laird Technologies EMI 21492170

Manufacturer No:

21492170

Utmel No:

1412-21492170

Package:

-

ECAD Model:

Description:

21492170 datasheet pdf and RFI and EMI - Shielding and Absorbing Materials product details from Laird Technologies EMI stock available at Utmel

Quantity:

Unit Price: $251.185847

Ext Price: $251.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2314

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $251.185847

    $251.19

  • 10

    $236.967780

    $2,369.68

  • 100

    $223.554510

    $22,355.45

  • 500

    $210.900481

    $105,450.24

  • 1000

    $198.962718

    $198,962.72

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
21492170 information

Specifications
Product Details
Laird Technologies EMI 21492170 technical specifications, attributes, parameters and parts with similar specifications to Laird Technologies EMI 21492170.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Square
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ECCOSORB® SF
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Absorbing Sheet
  • Adhesive

    Adhesive in electronic components refers to materials used to bond various parts together within an electronic assembly. These adhesives can provide structural integrity and durability to components such as circuit boards, connectors, and housing. They may also offer protective properties against environmental factors, such as moisture and heat, and can enhance electrical insulation. The selection of a suitable adhesive is critical to the performance and reliability of the final electronic product.

    Pressure Sensitive Adhesive (PSA)
  • Length
    12.000 304.80mm
  • Width
    12.000 304.80mm
0 Similar Products Remaining

21492170 Overview

Input type Absorbing Sheet of the RFI and EMI Material.As you can see, this RFI EMI comes from the well-known ECCOSORB® SF series of products.

21492170 Features

Absorbing Sheet
ECCOSORB® SF series

21492170 Applications

There are a lot of Laird Technologies EMI
21492170 RFI & EMI Materials applications.


  • Industrial Logger
  • LED Lighting
  • Utility Energy
  • Smart Energy
  • Thermostats
  • Smart Meters
  • Digital Remote
  • Medical
  • Fitness
  • Health care