Laird Technologies EMI 4096PA51H01800
Laird Technologies EMI 4096PA51H01800
feed

Laird Technologies EMI 4096PA51H01800

Manufacturer No:

4096PA51H01800

Utmel No:

1412-4096PA51H01800

Package:

-

ECAD Model:

Description:

4096PA51H01800 datasheet pdf and RFI and EMI - Contacts, Fingerstock and Gaskets product details from Laird Technologies EMI stock available at Utmel

Quantity:

Unit Price: $6.163276

Ext Price: $6.16

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 310

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.163276

    $6.16

  • 10

    $5.814411

    $58.14

  • 100

    $5.485294

    $548.53

  • 500

    $5.174805

    $2,587.40

  • 1000

    $4.881892

    $4,881.89

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
4096PA51H01800 information

Specifications
Documents & Media
Product Details
Laird Technologies EMI 4096PA51H01800 technical specifications, attributes, parameters and parts with similar specifications to Laird Technologies EMI 4096PA51H01800.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyurethane Foam, Nickel-Copper Taffeta (NI/CU)
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Rectangle
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    51H
  • Published
    2008
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Fabric Over Foam
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    158°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Attachment Method

    The attachment method in electronic components refers to the technique used to connect a component to a circuit board or assembly. This can include methods such as soldering, bonding, or using connectors. The choice of attachment method can affect the reliability, performance, and manufacturability of the electronic device. Different methods may be suited for specific applications based on factors like mechanical stress, thermal conductivity, and ease of assembly.

    Adhesive
  • Shelf Life

    Shelf life in electronic components refers to the duration that a component can remain in storage under recommended conditions without significant degradation in its performance or reliability. It is an important factor for manufacturers and users, as prolonged storage may lead to changes in the material properties or functionality of the component. Typically, shelf life is specified for components such as capacitors, resistors, and semiconductors to ensure they perform as intended when implemented in electronic systems. Proper storage conditions, including temperature and humidity control, are crucial to preserving the shelf life of electronic components.

    12 Months
  • Storage/Refrigeration Temperature

    The parameter "Storage/Refrigeration Temperature" in electronic components refers to the recommended temperature range at which the components should be stored to maintain their integrity and functionality. This parameter indicates the temperature limits within which the components can be safely stored without risking damage or degradation. Storage temperature is crucial for preserving the performance and reliability of electronic components over time, especially for sensitive components such as integrated circuits and semiconductors. Refrigeration temperature may be specified for certain components that require lower temperatures to prevent degradation or prolong shelf life. It is important to adhere to the recommended storage/refrigeration temperature guidelines to ensure the longevity and proper functioning of electronic components.

    73°F 23°C
  • Height
    0.079 2.00mm
  • Length
    18.000 457.20mm
  • Width
    0.276 7.00mm
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    2.032mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Laird Technologies EMI 4096PA51H01800.

Product Description

Description

The Laird Technologies EMI 4096PA51H01800 is a high-performance, rectangular-shaped contact designed to provide effective shielding against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). Constructed from a combination of polyurethane foam and nickel-copper taffeta (NI/CU), this contact features a fabric-over-foam design that ensures optimal electrical insulation and mechanical stability.

Features

  • Adhesive Attachment Method: The 4096PA51H01800 can be easily attached using an adhesive method, making it convenient for various applications.
  • Dimensional Consistency: With precise dimensions of 18.000 mm in length, 0.276 mm in width, and 2.032 mm in thickness, this contact ensures consistent performance.
  • Temperature Range: Operating within a wide temperature range of -40°C to 158°C, it can withstand harsh environments.
  • Material Composition: The unique blend of polyurethane foam and nickel-copper taffeta provides excellent electrical insulation and mechanical strength.
  • RoHS Compliance: Compliant with ROHS3 standards, ensuring environmental sustainability.
  • Shelf Life: With a shelf life of 12 months, it can be stored at room temperature (23°C) or refrigerated at 73°F (23°C).

Applications

  1. Primary Applications
  2. The 4096PA51H01800 is primarily used in applications requiring robust EMI/RFI shielding, such as:

    • Electronic enclosures
    • Cable assemblies
    • Medical devices
  3. Secondary Applications

  4. It can also be utilized in other applications where reliable electrical insulation is crucial:
    • Automotive electronics
    • Aerospace components
    • Industrial control systems

Alternative Parts

While the 4096PA51H01800 is a unique product due to its specific dimensions and material composition, some alternative parts that might serve similar purposes include: - Laird Technologies EMI 4096PA51H01200 (similar dimensions but different thickness) - Other fabric-over-foam contacts from various manufacturers

Embedded Modules

The 4096PA51H01800 is often used as an integral component in various embedded modules designed for EMI/RFI shielding: - Laird Technologies' own EMI shielding modules - Custom-designed modules for specific industrial applications

Summary

The Laird Technologies EMI 4096PA51H01800 offers a reliable solution for managing electromagnetic interference through its robust design and wide operating temperature range. Its adhesive attachment method simplifies integration into various electronic systems, making it an ideal choice for demanding applications requiring high-performance shielding solutions.