Laird Technologies EMI 78135164
Laird Technologies EMI 78135164
feed

Laird Technologies EMI 78135164

Manufacturer No:

78135164

Utmel No:

1412-78135164

Package:

-

ECAD Model:

Description:

78135164 datasheet pdf and RFI and EMI - Shielding and Absorbing Materials product details from Laird Technologies EMI stock available at Utmel

Quantity:

Unit Price: $131.178810

Ext Price: $131.18

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2156

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $131.178810

    $131.18

  • 10

    $123.753594

    $1,237.54

  • 100

    $116.748674

    $11,674.87

  • 500

    $110.140258

    $55,070.13

  • 1000

    $103.905904

    $103,905.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
78135164 information

Specifications
Documents & Media
Product Details
Laird Technologies EMI 78135164 technical specifications, attributes, parameters and parts with similar specifications to Laird Technologies EMI 78135164.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyurethane Foam
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Square
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ECCOSORB® QR-13AF
  • Published
    2012
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Absorbing Sheet
  • Length
    24.00 609.600mm
  • Width
    24.00 609.60mm
  • Thickness - Overall

    Thickness - Overall is a parameter that refers to the total thickness of an electronic component, typically measured from the bottom of the component to the highest point on top. This measurement is important for determining the overall size and profile of the component, which can impact its compatibility with other components or its fit within a specific device or circuit board. Manufacturers provide this specification to help designers and engineers ensure proper spacing and clearance when integrating the component into their electronic systems. Understanding the overall thickness of a component is crucial for proper installation and functionality within an electronic device.

    0.250 6.35mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Laird Technologies EMI 78135164.

78135164 Overview

The RFI contains materials from Polyurethane Foam.Type Absorbing Sheet from the RFI and EMI Material.The RFI EMI is a kind of the well-known ECCOSORB® QR-13AF series of products.

78135164 Features

Absorbing Sheet
ECCOSORB® QR-13AF series

78135164 Applications

There are a lot of Laird Technologies EMI
78135164 RFI & EMI Materials applications.


  • Wireless Price Tags
  • Security Systems
  • Transmit
  • Secure Payment
  • Home and Security
  • Health and Fitness
  • Industrial Logger
  • LED Lighting
  • Utility Energy
  • Smart Energy