Laird Technologies EMI 78820249
Laird Technologies EMI 78820249
feed

Laird Technologies EMI 78820249

Manufacturer No:

78820249

Utmel No:

1412-78820249

Package:

-

ECAD Model:

Description:

78820249 datasheet pdf and RFI and EMI - Shielding and Absorbing Materials product details from Laird Technologies EMI stock available at Utmel

Quantity:

Unit Price: $143.968075

Ext Price: $143.97

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2345

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $143.968075

    $143.97

  • 10

    $135.818939

    $1,358.19

  • 100

    $128.131074

    $12,813.11

  • 500

    $120.878372

    $60,439.19

  • 1000

    $114.036200

    $114,036.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
78820249 information

Specifications
Documents & Media
Product Details
Laird Technologies EMI 78820249 technical specifications, attributes, parameters and parts with similar specifications to Laird Technologies EMI 78820249.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyurethane Foam
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Square
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ECCOSORB® HR
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Absorbing Sheet
  • Adhesive

    Adhesive in electronic components refers to materials used to bond various parts together within an electronic assembly. These adhesives can provide structural integrity and durability to components such as circuit boards, connectors, and housing. They may also offer protective properties against environmental factors, such as moisture and heat, and can enhance electrical insulation. The selection of a suitable adhesive is critical to the performance and reliability of the final electronic product.

    Pressure Sensitive Adhesive (PSA)
  • Length
    24.000 609.60mm
  • Width
    24.000 609.60mm
  • Thickness - Overall

    Thickness - Overall is a parameter that refers to the total thickness of an electronic component, typically measured from the bottom of the component to the highest point on top. This measurement is important for determining the overall size and profile of the component, which can impact its compatibility with other components or its fit within a specific device or circuit board. Manufacturers provide this specification to help designers and engineers ensure proper spacing and clearance when integrating the component into their electronic systems. Understanding the overall thickness of a component is crucial for proper installation and functionality within an electronic device.

    0.984 25.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Laird Technologies EMI 78820249.

78820249 Overview

The RFI is packaged with the materials of Polyurethane Foam.Absorbing Sheet RFI and EMI Material type.As you may know, this RFI EMI comes from the well-known ECCOSORB® HR series product line.

78820249 Features

Absorbing Sheet
ECCOSORB® HR series

78820249 Applications

There are a lot of Laird Technologies EMI
78820249 RFI & EMI Materials applications.


  • Security Systems
  • Transmit
  • Secure Payment
  • Home and Security
  • Health and Fitness
  • Industrial Logger
  • LED Lighting
  • Utility Energy
  • Smart Energy
  • Thermostats