Laird Technologies IAS OC69271-FNM
Laird Technologies IAS OC69271-FNM
feed

Laird Technologies IAS OC69271-FNM

Manufacturer No:

OC69271-FNM

Utmel No:

3001-OC69271-FNM

Package:

-

ECAD Model:

Description:

OC69271-FNM datasheet pdf and RF Antennas product details from Laird Technologies IAS stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
OC69271-FNM information

Specifications
Documents & Media
Product Details
Laird Technologies IAS OC69271-FNM technical specifications, attributes, parameters and parts with similar specifications to Laird Technologies IAS OC69271-FNM.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Bracket Mount
  • Published
    2012
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    N Type Male
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    3G, 4G, GSM, LTE, WiMax™
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    10W
  • Gain

    In electronic components, "Gain" refers to the ratio of the output signal amplitude to the input signal amplitude. It is a measure of the amplification provided by the component, such as a transistor or operational amplifier. Gain is typically expressed in decibels (dB) or as a numerical value, indicating how much the signal is amplified by the component.A higher gain value indicates a greater amplification of the input signal, while a lower gain value indicates less amplification. Gain is an important parameter in designing and analyzing electronic circuits, as it determines the overall performance and functionality of the system. Different components have different gain characteristics, and understanding the gain of a component is crucial for achieving the desired signal processing or amplification in electronic systems.

    1.5dBi, 3.5dBi
  • Frequency Range

    A continuous range or spectrum of frequencies that extends from one limiting frequency to another.

    698MHz~960MHz 1.71GHz~1.99GHz 1.92GHz~2.17GHz 2.1GHz~2.5GHz 2.5GHz~2.69GHz
  • RF Family/Standard

    The parameter "RF Family/Standard" in electronic components refers to the specific radio frequency (RF) technology or standard that the component complies with or is designed for. RF technology encompasses a wide range of frequencies used for wireless communication, such as Wi-Fi, Bluetooth, cellular networks, and more. Different RF standards dictate the frequency bands, modulation techniques, data rates, and other specifications for communication systems. Understanding the RF family/standard of a component is crucial for ensuring compatibility and optimal performance in RF applications.

    Cellular, WiFi
  • Antenna Type

    There are several different types of antennas in three broad categories: omni-directional, directional, and semi-directional.

    Whip, Straight
  • VSWR

    VSWR stands for Voltage Standing Wave Ratio, and it is a measure of how efficiently radio frequency (RF) power is transmitted from a source, such as a transmitter, to a load, such as an antenna, through a transmission line. It is a dimensionless ratio that compares the maximum voltage in a standing wave pattern to the minimum voltage in that pattern along the transmission line. A VSWR value of 1 indicates perfect impedance matching, meaning all the power is being efficiently transferred without any reflections. Higher VSWR values indicate a mismatch in impedance, which can lead to power loss, signal degradation, and potential damage to components. VSWR is an important parameter in RF systems to ensure optimal performance and signal integrity.

    2, 2.5
  • Number of Bands
    5
  • Frequency Group

    Frequency Group is a parameter used to categorize electronic components based on their ability to operate effectively within a specific range of frequencies. This parameter helps in selecting components that are suitable for a particular application where frequency plays a crucial role. Components are classified into different frequency groups based on their performance characteristics, such as bandwidth, response time, and signal integrity. By considering the Frequency Group of components, engineers can ensure that the components used in their designs are capable of meeting the required frequency specifications for optimal performance.

    Wide B
  • Frequency (Center/Band)

    Frequency (Center/Band) is a parameter commonly found in electronic components such as filters, amplifiers, and oscillators. It refers to the specific frequency at which the component is designed to operate most efficiently or effectively. In the case of filters, it indicates the central frequency around which the filter provides maximum attenuation or passband characteristics. For amplifiers, it denotes the frequency at which the gain is optimized. In oscillators, it represents the frequency at which the device generates a stable and consistent output signal. Understanding the Frequency (Center/Band) parameter is crucial for selecting the right component for a given application to ensure optimal performance and functionality.

    829MHz 1.85GHz 2.045GHz 2.3GHz 2.595GHz
  • Height (Max)

    Height (Max) in electronic components refers to the maximum vertical dimension of a component that can be accommodated in a particular space or within a system. This parameter is critical for ensuring that components fit within designated enclosures, circuit boards, or assemblies without interference. It provides manufacturers and designers with essential information for proper layout and cooling considerations, influencing both mechanical and thermal management in electronic designs.

    9.764 248.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Laird Technologies IAS OC69271-FNM.

OC69271-FNM Overview

RF Antennas is made easier with Bracket Mount.

OC69271-FNM Features

With Bracket Mount

OC69271-FNM Applications

There are a lot of Laird Technologies IAS
OC69271-FNM RF Antennas applications.


  • Static electricity
  • Cosmic noise
  • Generators
  • Lightings
  • Rectifiers
  • Inverters
  • Satellites
  • Transmission
  • Cellphones
  • Laptops