LanTu Micro SDRH104R-470MT
LanTu Micro SDRH104R-470MT
feed

LanTu Micro SDRH104R-470MT

Manufacturer No:

SDRH104R-470MT

Manufacturer:

LanTu Micro

Utmel No:

1604-SDRH104R-470MT

Package:

-

ECAD Model:

Description:

47uH Shielded inductor ±20% 2.44A SMD,10.3x10.5mm Power Inductors ROHS
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
SDRH104R-470MT information

Specifications
Documents & Media
LanTu Micro SDRH104R-470MT technical specifications, attributes, parameters and parts with similar specifications to LanTu Micro SDRH104R-470MT.
  • Type
    Parameter
  • RoHS
    true
  • Saturation Current (Isat)
    2.44A
  • Package
    Tape & Reel (TR)
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Type
    Shielded inductor
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    47uH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    128mΩ
0 Similar Products Remaining
Download datasheets and manufacturer documentation for LanTu Micro SDRH104R-470MT.