Lapp 0026120
Lapp 0026120
feed

Lapp 0026120

Manufacturer No:

0026120

Manufacturer:

Lapp

Utmel No:

1418-0026120

Package:

-

ECAD Model:

Description:

Power cable < 1 kV, for moving application

Quantity:

Unit Price: $186.604537

Ext Price: $186.60

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2361

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $186.604537

    $186.60

  • 10

    $176.042016

    $1,760.42

  • 100

    $166.077374

    $16,607.74

  • 500

    $156.676768

    $78,338.38

  • 1000

    $147.808271

    $147,808.27

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0026120 information

Specifications
Lapp 0026120 technical specifications, attributes, parameters and parts with similar specifications to Lapp 0026120.
  • Type
    Parameter
  • Stranding element
    No
  • Flame retardant
    According to IEC/EN 60332-1-2
  • Permitted cable outer temperature after assembling without vibration
    -40 - 80
  • Material core insulation
    Polyvinyl chloride (PVC)
  • Conductor surface
    Bare
  • Colour outer sheath
    Grey
  • Permitted cable outer temperature during assembling/handling
    0 - 70
  • Outer diameter approx.
    6.2
  • Screen over stranding element
    None
  • Halogen free according to IEC 60754-2
    No
  • Core identification
    Numbers
  • Min. permitted bending radius, moving application with forced guidance
    46.5
  • Nominal cross section conductor
    0.75
  • Screen over stranding
    None
  • Low smoke (according to EN 61034-2)
    No
  • Min. permitted bending radius, moving application/free movement
    46.5
  • Min. permitted bending radius, stationary application/permanent installation
    24.8
  • Low smoke according to IEC 61034-2
    No
  • Nominal voltage U
    500
  • Material outer sheath
    Polyvinyl chloride (PVC)
  • Conductor category
    Class E = very flexible
0 Similar Products Remaining