Lapp 49000
Lapp 49000
feed

Lapp 49000

Manufacturer No:

49000

Manufacturer:

Lapp

Utmel No:

1418-49000

Package:

-

ECAD Model:

Description:

Lapp ÖLFLEX HEAT Series Green/Yellow 0.75 mm² High Temperature Wire, 18 AWG, 24/0.2 mm, 100m, Silicone Insulation

Quantity:

Unit Price: $71.703299

Ext Price: $71.70

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 51

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $71.703299

    $71.70

  • 10

    $67.644622

    $676.45

  • 100

    $63.815681

    $6,381.57

  • 500

    $60.203472

    $30,101.74

  • 1000

    $56.795729

    $56,795.73

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
49000 information

Specifications
Lapp 49000 technical specifications, attributes, parameters and parts with similar specifications to Lapp 49000.
  • Type
    Parameter
  • Conductor Material

    A conductor is a material which contains movable electric charges. In metallic conductors, such as copper or aluminum, the movable charged particles are electrons, though in other cases they can be ions or other positively charged species.

    Copper
  • Voltage, Rating
    300 V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +180°C
  • Minimum Operating Temperature
    -50°C
  • Insulation Materials
    Silicone
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ÖLFLEX HEAT
  • Shield Type

    Shield Type in electronic components refers to the method used to protect sensitive circuits from electromagnetic interference (EMI) and radio frequency interference (RFI). It encompasses the materials and techniques employed to create barriers around wires, circuits, or devices, which may include metallic enclosures, conductive coatings, or grounding practices. The choice of shield type can significantly impact the performance and reliability of electronic systems, especially in environments with high levels of interference.

    Unshielded
  • Number of Strands
    1
  • Outer Diameter

    The "Outer Diameter" parameter in electronic components refers to the measurement of the widest distance across the outer surface of the component. It is an important dimension that helps determine the physical size and compatibility of the component with other parts or devices. The outer diameter is typically specified in millimeters or inches and is crucial for ensuring proper fit and alignment within a circuit or system. Manufacturers provide this information to assist engineers and designers in selecting components that will work effectively within their intended applications.

    2.4mm
  • Resistant To

    Resistant To in electronic components refers to the ability of a component to withstand certain environmental factors or conditions without being negatively affected. This parameter indicates the component's resistance to factors such as temperature variations, humidity, shock, vibration, and other external influences that could potentially damage or degrade its performance. Components that are labeled as "resistant to" a specific factor are designed to maintain their functionality and reliability even when exposed to that particular condition, ensuring the longevity and stability of the electronic system in which they are used. Manufacturers often provide information on the level of resistance a component has to various factors to help users select the most suitable components for their specific application requirements.

    Chemicals, Oils
  • Length
    100m
0 Similar Products Remaining