Lapp 52002020
Lapp 52002020
feed

Lapp 52002020

Manufacturer No:

52002020

Manufacturer:

Lapp

Utmel No:

1418-52002020

Package:

-

ECAD Model:

Description:

LAPP 52002020 Bend relief Terminal ? (max.) 11 mm Neoprene Black 1 pc(s)

Quantity:

Unit Price: $1.833673

Ext Price: $1.83

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 19241626

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.833673

    $1.83

  • 10

    $1.729880

    $17.30

  • 100

    $1.631962

    $163.20

  • 500

    $1.539587

    $769.79

  • 1000

    $1.452440

    $1,452.44

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
52002020 information

Specifications
Lapp 52002020 technical specifications, attributes, parameters and parts with similar specifications to Lapp 52002020.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Neoprene
  • Factory colour
    Black
  • Terminal Ø (max.)
    11mm
  • Mounting hole
    PG13
  • Min. temperature
    -20°C
  • Max. temperature
    +80°C
  • Halogen-free
    No
  • Content
    1pc(s)
  • Manufacturer part #
    52002020
  • RoHS-compliant
    Yes
  • Colour
    Black
  • Manufacturer Part Number
    52002020
  • Manufacturer
    Lapp Group
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    LAPP GROUP PVT LTD
  • Risk Rank
    5.25
  • Type
    52002020
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Halogen free
    No
0 Similar Products Remaining