Lapp 75009626
Lapp 75009626
feed

Lapp 75009626

Manufacturer No:

75009626

Manufacturer:

Lapp

Utmel No:

1418-75009626

Package:

-

ECAD Model:

Description:

LAPP Connector set EPIC®KIT H-A 10 75009626 10 PE Screws 1 Set

Quantity:

Unit Price: $34.571741

Ext Price: $34.57

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 26457243

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $34.571741

    $34.57

  • 10

    $32.614850

    $326.15

  • 100

    $30.768726

    $3,076.87

  • 500

    $29.027100

    $14,513.55

  • 1000

    $27.384057

    $27,384.06

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
75009626 information

Specifications
Lapp 75009626 technical specifications, attributes, parameters and parts with similar specifications to Lapp 75009626.
  • Type
    Parameter
  • Connections
    Screws
  • Core cross section (min.)
    0.50mm²
  • Core connector
    0.5 - 2.5mm²
  • Min. temperature
    -40°C
  • Thread type
    M20
  • Leading contact (PE)
    Yes
  • Content
    1Set
  • Max. temperature
    +100°C
  • Case material
    Metal
  • Total no. of pins
    10 + PE
  • Factory colour
    Grey
  • Rated surge voltage
    4kV
  • Core cross section (max.)
    2.50mm²
  • With protective conductor
    Yes
  • Connectable conductor cross section fine-strand with cable end sleeve
    0.5 - 2.5
  • Type of electric connection
    Screw connection
  • Ambient temperature
    -40 - 125
  • Rated current In
    16
  • Connectable conductor cross section fine-strand without cable end sleeve
    0.5 - 2.5
  • Material of contact surface
    Silver
  • Material contact
    Brass
  • Connectable conductor cross section multi-wired
    0.5 - 2.5
  • Pollution degree
    3
  • Overvoltage category
    III
  • Inflammability class of insulation material according to with UL94
    V0
  • Connectable conductor cross section solid-core
    0.5 - 2.5
  • RoHS
    Non-Compliant
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    EPIC®KIT H-A 10
  • Type
    <br><b>Rectangular plug-Kit</b><br>· Pin insert with wire Protection<br>· Spouts angled housing
  • Width
    29.5
  • Height
    53.3
0 Similar Products Remaining