

L-Com LCAT1002-04
Manufacturer No:
LCAT1002-04
Tiny WHSLManufacturer:
Utmel No:
1426-LCAT1002-04
Package:
QFN
Usage Grade:
Commercial
Description:
LCAT1002-04 datasheet pdf and Accessories product details from L-Com stock available at Utmel
Quantity:
Unit Price: $13.665008
Ext Price: $13.67
Delivery:





Payment:











In Stock : 38
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$13.665008
$13.67
10
$12.891517
$128.92
100
$12.161808
$1,216.18
500
$11.473404
$5,736.70
1000
$10.823966
$10,823.97
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
QFN - Product Depth (mm)5(mm)
- Operating Temp Range-20C to 70C
- Mounting StylesSurface Mount
- Attenuation4dB
- Usage LevelCommercial grade
- Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Bulk - Pin Count
a count of all of the component leads (or pins)
4 - Impedance
In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.
50ohm - Operating Temperature Range
An operating temperature is the allowable temperature range of the local ambient environment at which an electrical or mechanical device operates. The device will operate effectively within a specified temperature range which varies based on the device function and application context, and ranges from the minimum operating temperature to the maximum operating temperature (or peak operating temperature).
-55°C to +125°C - Frequency Range
A continuous range or spectrum of frequencies that extends from one limiting frequency to another.
DC to 3GHz - Screening Level
In electronic components, the term "Screening Level" refers to the level of testing and inspection that a component undergoes to ensure its reliability and performance. This process involves subjecting the component to various tests, such as temperature cycling, burn-in, and electrical testing, to identify any defects or weaknesses that could affect its functionality. The screening level is typically determined based on the application requirements and the criticality of the component in the system. Components that undergo higher screening levels are generally more reliable but may also be more expensive. Overall, the screening level helps to ensure that electronic components meet the necessary quality standards for their intended use.
Commercial - Input Power
Input power in electronic components refers to the amount of electrical power required to operate the component. It is the power consumed by the component when it is connected to a power source. Input power is typically measured in watts and is an important parameter to consider when designing and using electronic circuits. It helps determine the power requirements of the component and ensures that the power source can provide enough power for proper operation. Monitoring input power is crucial to prevent overloading the component and causing damage.
2W - Product Length (mm)
The parameter "Product Length (mm)" in electronic components refers to the physical length of the component, typically measured in millimeters. This measurement is important for determining the size and dimensions of the component, which is crucial for fitting it into a circuit board or enclosure. It helps in ensuring proper alignment and spacing within the overall design of the electronic system. Manufacturers provide this specification to assist engineers and designers in selecting components that will fit and function correctly within their intended application.
7(mm) - Product Height (mm)
Product Height (mm) in electronic components refers to the measurement of the component's vertical dimension. It indicates how tall the component is when installed in a circuit or system. This parameter is crucial for determining compatibility with enclosures, ensuring adequate space for components on printed circuit boards, and facilitating proper airflow and cooling in electronic designs.
0.9(mm)