Leader Tech Inc. 87-CBSA-0.75X5.75X0.8
Leader Tech Inc. 87-CBSA-0.75X5.75X0.8
feed

Leader Tech Inc. 87-CBSA-0.75X5.75X0.8

Manufacturer No:

87-CBSA-0.75X5.75X0.8

Manufacturer:

Leader Tech Inc.

Utmel No:

1430-87-CBSA-0.75X5.75X0.8

Package:

-

ECAD Model:

Description:

87-CBSA-0.75X5.75X0.8 datasheet pdf and RF Shields product details from Leader Tech Inc. stock available at Utmel
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
87-CBSA-0.75X5.75X0.8 information

Specifications
Documents & Media
Product Details
Leader Tech Inc. 87-CBSA-0.75X5.75X0.8 technical specifications, attributes, parameters and parts with similar specifications to Leader Tech Inc. 87-CBSA-0.75X5.75X0.8.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    80-CBS
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Shield, 2-Piece
  • Ventilation

    Ventilation in electronic components refers to the design and management of airflow around devices to dissipate heat generated during operation. Proper ventilation ensures that components remain within acceptable temperature limits, preventing overheating that could lead to failure. This can be achieved through passive means, such as heat sinks and optimized spacing, or active methods like fans and cooling systems. Effective ventilation is crucial for maintaining the reliability and longevity of electronic systems.

    Non-Vented
  • Length - Overall

    Length - Overall is a crucial parameter in electronic components that refers to the total length of a component from one end to the other. It encompasses any protruding features or attachments, providing a complete measurement of the component's size. This dimension is essential for determining compatibility with circuit boards, housing, and other components in an assembly. Accurate knowledge of the overall length helps ensure proper fit and function in electronic designs.

    5.750 146.05mm
  • Width - Overall

    Width - Overall refers to the total horizontal dimension of an electronic component when viewed from the front or side. It represents the maximum width of the component, which can affect board layout and spacing during design. This measurement is crucial for ensuring compatibility with enclosures, mounting, and other components in an electronic assembly.

    0.750 19.05mm
  • Height - Overall

    Height - Overall is a parameter used to describe the total vertical dimension of an electronic component. It typically refers to the maximum height of the component when measured from the bottom to the highest point on the top surface. This measurement is important for determining the physical size and compatibility of the component with other parts in a circuit or system. Manufacturers provide this specification to help users understand the space requirements and ensure proper fitment during installation or integration of the component.

    0.800 20.32mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Leader Tech Inc. 87-CBSA-0.75X5.75X0.8.

87-CBSA-0.75X5.75X0.8 Overview

It has a wide range of applications since it is a type Shield, 2-Piece.The Through Hole allows it to be used for RF Shield in general.80-CBS is a series of RF Shields.

87-CBSA-0.75X5.75X0.8 Features

As a type of Shield, 2-Piece
Through Hole value
80-CBS

87-CBSA-0.75X5.75X0.8 Applications

There are a lot of Leader Tech Inc.
87-CBSA-0.75X5.75X0.8 RF Shields applications.


  • Cable lines
  • Lightning strikes
  • Solar flares
  • Static electricity
  • Cosmic noise
  • Generators
  • Lightings
  • Rectifiers
  • Inverters
  • Satellites