Ledil C15432_STRADELLA-16-HB-W
Ledil C15432_STRADELLA-16-HB-W
feed

Ledil C15432_STRADELLA-16-HB-W

Manufacturer No:

C15432_STRADELLA-16-HB-W

Manufacturer:

Ledil

Utmel No:

1437-C15432_STRADELLA-16-HB-W

Package:

-

ECAD Model:

Description:

LENS SQUARE 50MM 16POS

Quantity:

Unit Price: $1.469870

Ext Price: $1.47

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.469870

    $1.47

  • 10

    $1.386670

    $13.87

  • 100

    $1.308179

    $130.82

  • 500

    $1.234131

    $617.07

  • 1000

    $1.164275

    $1,164.28

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
C15432_STRADELLA-16-HB-W information

Specifications
Documents & Media
Product Details
Ledil C15432_STRADELLA-16-HB-W technical specifications, attributes, parameters and parts with similar specifications to Ledil C15432_STRADELLA-16-HB-W.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Stradella
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Lens
  • Color
    Clear
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    90 °
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Square with Domed Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    50mmx50mm
  • Number of LEDs
    16
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Ledil C15432_STRADELLA-16-HB-W.

Product Description: C15432_STRADELLA-16-HB-W Lens from Ledil

1. Description

The C15432_STRADELLA-16-HB-W lens is a high-quality optical component designed by Ledil, a renowned manufacturer in the field of optoelectronics. This lens belongs to the Stradella series, known for its exceptional optical clarity and durability. With a viewing angle of 90°, this square with domed top lens is ideal for applications requiring broad field of view and precise light transmission.

2. Features

  • Type: Lens
  • Series: Stradella
  • Viewing Angle: 90°
  • Number of LEDs: 16
  • Lens Style: Square with Domed Top
  • Lens Size: 50mm x 50mm
  • Color: Clear
  • RoHS Status: ROHS3 Compliant
  • Part Status: Active
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Factory Lead Time: 4 Weeks

3. Applications

The C15432_STRADELLA-16-HB-W lens is versatile and can be used in various primary and secondary applications:

Primary Applications: 1. Automotive Lighting Systems: The broad viewing angle makes it suitable for rearview mirrors, fog lights, and other automotive lighting components. 2. Industrial Lighting: Ideal for industrial settings where wide-angle illumination is required. 3. Medical Devices: Used in medical equipment such as endoscopes and surgical lights.

Secondary Applications: 1. Consumer Electronics: Can be used in smart home devices, security cameras, and other consumer electronics requiring wide-angle optics. 2. Aerospace & Defense: Utilized in navigation systems and other critical applications where high optical clarity is essential.

4. Alternative Parts

If the C15432_STRADELLA-16-HB-W lens is not available or if you need alternative options, consider the following:

  1. C15431_STRADELLA-16-HB-W: A similar lens with slightly different dimensions but similar optical properties.
  2. C15433_STRADELLA-16-HB-W: A variant with a different lens style but maintaining the same series and optical performance.

5. Embedded Modules

The C15432_STRADELLA-16-HB-W lens is commonly used in various embedded modules designed for specific applications:

  1. Automotive Rearview Mirror Modules: Integrates with rearview mirror systems to provide a wide-angle view.
  2. Industrial Lighting Modules: Used in industrial lighting systems to ensure broad illumination coverage.
  3. Medical Device Modules: Embedded in medical devices like endoscopes and surgical lights to enhance optical clarity.

The C15432_STRADELLA-16-HB-W lens from Ledil offers superior optical performance and durability, making it an excellent choice for a wide range of applications requiring high-quality lenses with broad viewing angles.