Ledil CA17283_ELLA-30-WW
Ledil CA17283_ELLA-30-WW
feed

Ledil CA17283_ELLA-30-WW

Manufacturer No:

CA17283_ELLA-30-WW

Manufacturer:

Ledil

Utmel No:

1437-CA17283_ELLA-30-WW

Package:

-

ECAD Model:

Description:

ASSEMBLYROUND1 POS16.0MM (D)20.0

Quantity:

Unit Price: $4.364962

Ext Price: $4.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 298

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.364962

    $4.36

  • 10

    $4.117889

    $41.18

  • 100

    $3.884801

    $388.48

  • 500

    $3.664906

    $1,832.45

  • 1000

    $3.457459

    $3,457.46

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CA17283_ELLA-30-WW information

Specifications
Ledil CA17283_ELLA-30-WW technical specifications, attributes, parameters and parts with similar specifications to Ledil CA17283_ELLA-30-WW.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Adhesive Tape
  • Mfr
    Ledil
  • Package
    Tray
  • Product Status
    Active
  • For Use With/Related Manufacturer
    Cree, Lumileds, Nichia, Samsung, Seoul
  • Unit Weight
    0.198557 oz
  • Factory Pack QuantityFactory Pack Quantity
    66
  • Manufacturer
    Ledil
  • Brand
    Ledil
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ELLA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Subcategory
    LED Lighting
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    55°
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    LED Reflectors
  • Optical Pattern

    Optical Pattern in electronic components refers to a specific design or arrangement of optical elements within a device. These elements can include lenses, mirrors, filters, and other components that manipulate light in various ways. The optical pattern is crucial for determining how light is transmitted, reflected, or filtered within the component, ultimately affecting its performance and functionality. Engineers and designers carefully consider the optical pattern to achieve desired outcomes such as focusing light, reducing glare, or enhancing image quality in devices like cameras, sensors, and displays.

    Wide
  • Style/Size

    In electronic components, the parameter "Style/Size" refers to the physical dimensions and form factor of the component. This parameter describes the overall size, shape, and configuration of the component, which is important for determining how it will fit into a circuit or system. Different components come in various styles and sizes, such as through-hole, surface mount, or package types like DIP, SOIC, or SMD. Understanding the Style/Size parameter is crucial for selecting the right component that will properly fit and function within the intended application.

    Round, 32mm
  • Product Category

    a particular group of related products.

    LED Lighting Reflectors
0 Similar Products Remaining