LEDiL F17435_HEKLA-G2-C
LEDiL F17435_HEKLA-G2-C
feed

LEDiL F17435_HEKLA-G2-C

Manufacturer No:

F17435_HEKLA-G2-C

Manufacturer:

LEDiL

Utmel No:

1437-F17435_HEKLA-G2-C

Package:

-

ECAD Model:

Description:

Ledil LED Array Mount HEKLA 44.0 x 5.5mm

Quantity:

Unit Price: $2.905044

Ext Price: $2.91

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 511

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.905044

    $2.91

  • 10

    $2.740608

    $27.41

  • 100

    $2.585479

    $258.55

  • 500

    $2.439131

    $1,219.57

  • 1000

    $2.301067

    $2,301.07

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
F17435_HEKLA-G2-C information

Specifications
LEDiL F17435_HEKLA-G2-C technical specifications, attributes, parameters and parts with similar specifications to LEDiL F17435_HEKLA-G2-C.
  • Type
    Parameter
  • Dimensions
    44.0 x 5.5mm
  • Unit Weight
    0.193301 oz
  • Factory Pack QuantityFactory Pack Quantity
    45
  • Manufacturer
    Ledil
  • Brand
    Ledil
  • RoHS
    Details
  • Package
    Bag
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    F17435
  • Mfr
    Ledil
  • Product Status
    Active
  • For Use With/Related Products
    -
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    HEKLA
  • Subcategory
    LED Lighting
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Socket
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    LED Lighting Mounting Accessories
  • Product Category

    a particular group of related products.

    LED Lighting Mounting Accessories
0 Similar Products Remaining