Ledil FA10888_TINA-RS
Ledil FA10888_TINA-RS
feed

Ledil FA10888_TINA-RS

Manufacturer No:

FA10888_TINA-RS

Manufacturer:

Ledil

Utmel No:

1437-FA10888_TINA-RS

Package:

-

ECAD Model:

Description:

LENS CLR 14/17DEG SPOT ADH TAPE

Quantity:

Unit Price: $3.523974

Ext Price: $3.52

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1103

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.523974

    $3.52

  • 10

    $3.324504

    $33.25

  • 100

    $3.136324

    $313.63

  • 500

    $2.958797

    $1,479.40

  • 1000

    $2.791317

    $2,791.32

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
FA10888_TINA-RS information

Specifications
Documents & Media
Product Details
Ledil FA10888_TINA-RS technical specifications, attributes, parameters and parts with similar specifications to Ledil FA10888_TINA-RS.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Adhesive
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Adhesive Tape
  • Number of Pins
    1
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Acrylic
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TINA
  • Published
    2009
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Lens with Holder
  • Color
    Clear
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    14°, 17°
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Round with Flat Top
  • Lens Size

    In electronic components, the parameter "Lens Size" typically refers to the physical size of the lens used in optical components such as cameras, sensors, or optical devices. The lens size is an important specification as it determines the field of view, focal length, and light-gathering capabilities of the optical system. A larger lens size generally allows for more light to enter the system, resulting in better image quality and improved performance in low-light conditions. Manufacturers often provide the lens size in millimeters, indicating the diameter of the lens element. It is important to consider the lens size when selecting optical components to ensure they meet the requirements of the intended application.

    16.1mm Dia
  • Lens Transparency

    Lens Transparency in electronic components refers to the ability of a lens to allow light to pass through it without significant absorption or scattering. It is a measure of how much light is transmitted through the lens material, impacting the performance of optical devices such as sensors and cameras. High lens transparency is crucial for ensuring clear images and accurate data capture in various applications.

    Clear
  • Lens Color

    affect how much visible light reaches people's eyes, how well people see other colors and how well they see contrasts.

    Clear
  • Number of LEDs
    1
  • Optical Pattern

    Optical Pattern in electronic components refers to a specific design or arrangement of optical elements within a device. These elements can include lenses, mirrors, filters, and other components that manipulate light in various ways. The optical pattern is crucial for determining how light is transmitted, reflected, or filtered within the component, ultimately affecting its performance and functionality. Engineers and designers carefully consider the optical pattern to achieve desired outcomes such as focusing light, reducing glare, or enhancing image quality in devices like cameras, sensors, and displays.

    Spot
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    16.1mm
  • Height
    11.1mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Ledil FA10888_TINA-RS.

Product Description: FA10888_TINA-RS Lens with Holder by Ledil

Description

The FA10888_TINA-RS lens with holder from Ledil is a high-quality optical component designed for precise light control and focusing applications. This product features a clear acrylic lens with a round shape and flat top, ensuring optimal transparency and durability. The lens measures 16.1mm in diameter and 11.1mm in height, making it versatile for various optical systems.

Features

  • Lead-Free Construction: The FA10888_TINA-RS complies with lead-free standards, ensuring environmental safety.
  • Clear Acrylic Material: Made from high-quality acrylic, this lens offers excellent optical clarity and resistance to moisture.
  • Adhesive Mounting: Equipped with adhesive tape for easy mounting, providing a secure and reliable attachment method.
  • Spot Optical Pattern: Designed to produce a focused spot pattern, ideal for applications requiring precise light concentration.
  • ROHS3 Compliant: Meets the RoHS3 standards for hazardous substances, ensuring compliance with environmental regulations.
  • Unlimited MSL (Moisture Sensitivity Level): Classified as MSL 1, indicating unlimited storage and handling without special precautions.

Applications

  1. Primary Applications
  2. Optical Systems: Used in various optical systems where precise light control is crucial, such as medical devices, industrial sensors, and scientific instruments.
  3. LED Lighting: Integrated into LED lighting solutions to enhance light distribution and focus.

  4. Secondary Applications

  5. Automotive Industry: Utilized in automotive lighting systems for improved beam control.
  6. Consumer Electronics: Employed in consumer electronics such as projectors and display screens for enhanced image quality.

Alternative Parts

For users seeking alternative parts with similar specifications, consider the following options: - FA10885_TINA-RS: A slightly smaller version with a diameter of 14.3mm. - FA10890_TINA-RS: A larger version with a diameter of 18.3mm.

Embedded Modules

The FA10888_TINA-RS lens with holder is commonly used in various embedded modules including: - LED-based lighting modules - Optical sensor modules - Medical imaging modules

This versatile lens provides reliable performance across multiple applications, making it an essential component in various industries requiring precise optical control.