Littelfuse 0471001.NRT1L PC
Littelfuse 0471001.NRT1L PC
feed

Littelfuse 0471001.NRT1L PC

Manufacturer No:

0471001.NRT1L PC

Manufacturer:

Littelfuse

Utmel No:

1475-0471001.NRT1L PC

Package:

-

ECAD Model:

Description:

Fuse [Littelfuse] 0471001.NRT1L PC Fuse
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
0471001.NRT1L PC information

Specifications
Littelfuse 0471001.NRT1L PC technical specifications, attributes, parameters and parts with similar specifications to Littelfuse 0471001.NRT1L PC.
  • Type
    Parameter
  • RoHS
    Compliant
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    1 A
  • Length
    7.11 mm
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    2.8 mm
0 Similar Products Remaining