Littelfuse Inc. 0185100.XP
Littelfuse Inc. 0185100.XP
feed

Littelfuse Inc. 0185100.XP

Manufacturer No:

0185100.XP

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-0185100.XP

Package:

-

ECAD Model:

Description:

CIRCUIT BREAKER 100A

Quantity:

Unit Price: $68.209187

Ext Price: $68.21

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 41

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $68.209187

    $68.21

  • 10

    $64.348290

    $643.48

  • 100

    $60.705934

    $6,070.59

  • 500

    $57.269749

    $28,634.87

  • 1000

    $54.028065

    $54,028.06

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
0185100.XP information

Specifications
Documents & Media
Product Details
Littelfuse Inc. 0185100.XP technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. 0185100.XP.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Holder
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    100A
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    100A
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Littelfuse Inc. 0185100.XP.

Product Description: Littelfuse Inc. Circuit Breaker 0185100.XP

1. Description

The Littelfuse Inc. Circuit Breaker 0185100.XP is a high-performance circuit protection device designed to safeguard electrical systems from overcurrent conditions. This robust circuit breaker is engineered to provide reliable and efficient protection, ensuring the safety and integrity of your electrical infrastructure. With its robust construction and advanced design, it is ideal for applications where high current ratings are required.

2. Features

  • Current Rating: The 0185100.XP has a current rating of 100A, making it suitable for applications requiring significant power handling.
  • Mounting Type: The circuit breaker features a holder mount, allowing for easy installation and integration into various electrical systems.
  • Packaging: Available in bulk packaging, this product is convenient for large-scale applications or projects.
  • RoHS Compliance: Compliant with ROHS3 standards, ensuring environmental sustainability and regulatory compliance.
  • Active Part Status: The part is actively manufactured and supported by Littelfuse Inc., ensuring ongoing quality and support.

3. Applications

Primary Applications: 1. Industrial Power Distribution: Ideal for industrial settings where high current ratings are necessary to handle heavy loads. 2. Commercial Electrical Systems: Suitable for commercial buildings requiring reliable circuit protection. 3. Automotive Systems: Can be used in automotive applications where high current protection is essential.

Secondary Applications: 1. Renewable Energy Systems: Useful in solar panel installations or wind turbines where high current protection is required. 2. Heavy Machinery: Protects electrical systems in heavy machinery and equipment from overcurrent conditions.

4. Alternative Parts

If the 0185100.XP is not available or if you need alternative solutions, consider the following options from Littelfuse Inc.: 1. 0185100.XL - A similar circuit breaker with slightly different specifications but similar functionality. 2. 0185200.XP - Another high-current rating circuit breaker that might be suitable depending on your specific needs.

5. Embedded Modules

The Littelfuse Inc. Circuit Breaker 0185100.XP is commonly used in various embedded systems and modules designed for electrical protection: 1. Smart Home Automation Systems: Integrated into smart home automation systems for reliable circuit protection. 2. Industrial Control Panels: Used in industrial control panels to safeguard against overcurrent conditions. 3. Automotive Electronic Modules: Embedded in automotive electronic modules to ensure safe electrical operation.

By choosing the Littelfuse Inc. Circuit Breaker 0185100.XP, you can ensure robust and reliable electrical protection for your applications, meeting both performance and regulatory requirements.