Littelfuse Inc. 35020028
Littelfuse Inc. 35020028
feed

Littelfuse Inc. 35020028

Manufacturer No:

35020028

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-35020028

Package:

-

ECAD Model:

Description:

3-PHASE VOLT MON/ 190-240V/ AD

Quantity:

Unit Price: $354.264149

Ext Price: $354.26

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2173

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $354.264149

    $354.26

  • 10

    $334.211461

    $3,342.11

  • 100

    $315.293831

    $31,529.38

  • 500

    $297.447011

    $148,723.51

  • 1000

    $280.610388

    $280,610.39

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
35020028 information

Specifications
Documents & Media
Product Details
Littelfuse Inc. 35020028 technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. 35020028.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~70°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    350
  • Published
    2005
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Voltage Asymmetry, Voltage Sensing AC
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    190V~240VAC
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Relay
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    DPDT (2 Form C)
  • Contact Rating @ Voltage

    Contact Rating @ Voltage refers to the maximum electrical load that a switch or relay can handle at a specified voltage without risking damage or failure. It defines both the current and voltage levels at which the device can operate safely and reliably under specified conditions. This rating is crucial for selecting appropriate components in electronic circuits to ensure long-lasting performance and prevent system malfunctions.

    15A @ 240VAC
  • Delay Time

    The amount of time by which the arrival of a signal is retarded after transmission through physical equipment or systems.

    Fixed, 2 Sec, 4 Sec
  • Trip Range

    The maximum distance a piezo stage can move in a single axis.

    190 ~ 240V AC
  • Trip Status

    Trip status in electronic components typically refers to a feature that indicates whether a certain condition or threshold has been met, causing the component to trip or activate a protective mechanism. This parameter is commonly found in devices such as circuit breakers, relays, and sensors. When the trip status is triggered, it usually signifies that the component has detected an abnormal situation, such as overcurrent, overtemperature, or a fault, and has taken action to prevent damage to the system or equipment. Monitoring the trip status can help in diagnosing issues, ensuring safety, and maintaining the proper functioning of the electronic system.

    Energized Low
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: Littelfuse Inc. 35020028 DPDT Relay Module

Description

The Littelfuse Inc. 35020028 is a high-quality DPDT (2 Form C) relay module designed for industrial automation and control applications. This module is part of the 350 series, known for its reliability and robust performance. The relay is specifically engineered to detect voltage asymmetry and voltage sensing AC conditions, making it an ideal choice for monitoring and controlling electrical systems.

Features

  • DPDT (2 Form C) Configuration: The module features a double-pole double-throw configuration, allowing for versatile switching applications.
  • Contact Rating: The relay has a contact rating of 15A at 240VAC, ensuring it can handle high current and voltage requirements.
  • Fixed Delay Time: The module offers fixed delay times of 2 seconds and 4 seconds, providing consistent timing for various control sequences.
  • Operating Temperature Range: The operating temperature range is from -40°C to 70°C, making it suitable for a wide range of environmental conditions.
  • Mounting Type: The chassis mount design allows for easy installation in industrial settings.
  • RoHS3 Compliant: The product complies with RoHS3 regulations, ensuring it meets environmental standards.
  • Voltage Sensing AC: The relay is designed to detect voltage asymmetry and voltage sensing AC conditions, providing accurate monitoring capabilities.

Applications

  1. Primary Applications:
  2. Industrial Automation: The 35020028 is widely used in industrial automation systems for monitoring and controlling electrical circuits.
  3. Machine Control: It is employed in machine control systems where precise timing and voltage detection are crucial.
  4. Power Distribution: The relay is used in power distribution systems to ensure safe and efficient operation.

  5. Secondary Applications:

  6. Medical Equipment: The module can be used in medical equipment where precise control over electrical circuits is necessary.
  7. Aerospace: Its robust design makes it suitable for aerospace applications where reliability is paramount.
  8. Automotive: It can be used in automotive systems for monitoring electrical systems and ensuring safe operation.

Alternative Parts

For those looking for alternative parts with similar specifications, consider the following options: - Littelfuse Inc. 35020029: This variant offers slightly different delay times but shares the same contact rating and voltage sensing capabilities. - Littelfuse Inc. 35020030: This model has a different mounting type but maintains the same high-quality performance as the 35020028.

Embedded Modules

The Littelfuse Inc. 35020028 DPDT relay module is often embedded in various control systems including: - PLC (Programmable Logic Controllers) - HMI (Human Machine Interfaces) - SCADA (Supervisory Control and Data Acquisition) systems

This module's versatility and reliability make it an essential component in many industrial control systems.

35020028 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "35020028" in Littelfuse Inc. 35020028.
  • Part Number
  • Manufacturer
  • Package
  • Description