Littelfuse Inc. RHEF200-2
Littelfuse Inc. RHEF200-2
feed

Littelfuse Inc. RHEF200-2

Manufacturer No:

RHEF200-2

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-RHEF200-2

Package:

Radial, Disc

ECAD Model:

Description:

PTC RESET FUSE 16V 2A RADIAL

Quantity:

Unit Price: $0.135570

Ext Price: $0.14

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 75000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.135570

    $0.14

  • 10

    $0.127896

    $1.28

  • 100

    $0.120657

    $12.07

  • 500

    $0.113827

    $56.91

  • 1000

    $0.107384

    $107.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RHEF200-2 information

Specifications
Documents & Media
Product Details
Littelfuse Inc. RHEF200-2 technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. RHEF200-2.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Disc
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PolySwitch®, RHEF
  • Published
    2007
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.370Dia x 0.122 T 9.40mmx3.10mm
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Polymeric
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    CSA, TUV, UL
  • Lead Spacing

    the distance between two baselines of lines of type. The word 'leading' originates from the strips of lead hand-typesetters used to use to space out lines of text evenly. The word leading has stuck, but essentially it's a typographer's term for line spacing.

    0.199 5.05mm
  • Hold Current

    the minimum current which must pass through a circuit in order for it to remain in the 'ON' state.

    2A
  • Voltage - Max

    Voltage - Max is a parameter in electronic components that specifies the maximum voltage that can be safely applied to the component without causing damage. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the maximum voltage rating can lead to breakdown or failure of the component, potentially causing damage to the entire circuit or system. It is important to always operate electronic components within their specified voltage limits to prevent any issues and ensure reliable performance.

    16V
  • Time to Trip

    Time to Trip is a parameter used in electronic components, particularly in circuit protection devices such as fuses and circuit breakers. It refers to the amount of time it takes for the component to activate and interrupt the circuit when a fault or overcurrent condition is detected. This parameter is crucial for ensuring the safety and reliability of the electrical system by quickly disconnecting power in case of a fault to prevent damage to the components or potential hazards such as fires. The specific time to trip value can vary depending on the application and the level of protection required, with faster trip times being more critical in certain high-risk environments.

    4.3s
  • Resistance - Initial (Ri) (Min)

    Resistance - Initial (Ri) (Min) refers to the minimum resistance value measured across the terminals of an electronic component when it is first tested. This parameter helps determine the baseline performance of the component under nominal conditions. It is crucial for identifying any defects or inconsistencies in the component's manufacturing process. A low initial resistance value may indicate potential issues affecting the component's functionality.

    45mOhm
  • Resistance - Post Trip (R1) (Max)

    Resistance - Post Trip (R1) (Max) refers to the maximum resistance value measured across the terminals of an electronic component after it has undergone a trip event, such as a thermal or overcurrent protection activation. This parameter indicates the state of the component post-fault condition, helping to assess whether it can return to normal operation. It is crucial for assessing the reliability and safety of components in circuits, ensuring they do not exhibit failure modes that could lead to further issues.

    110mOhm
  • Current - Trip (It)

    Current - Trip (It) is a parameter commonly found in electronic components such as circuit breakers, fuses, and protection devices. It refers to the threshold current level at which the component will trip or activate to interrupt the circuit and protect against overcurrent conditions. This parameter is crucial for ensuring the safe operation of electrical systems by preventing damage to equipment and minimizing the risk of electrical hazards. By setting the Current - Trip value appropriately, users can customize the protection level based on the specific requirements of their application.

    3.8A
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.567 14.40mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Littelfuse Inc. RHEF200-2.

Product Description: RHEF200-2 PTC Resettable Fuse by Littelfuse Inc.

1. Description

The RHEF200-2 is a PolySwitch? PTC (Positive Temperature Coefficient) resettable fuse designed by Littelfuse Inc. This component is part of the PolySwitch series, known for its reliable and efficient circuit protection solutions. The RHEF200-2 is specifically engineered to provide overcurrent protection in various electronic applications, ensuring safe operation and minimizing the risk of damage to circuits.

2. Features

  • Current - Trip (It): 3.8A - The RHEF200-2 can handle up to 3.8A of current before tripping, making it suitable for applications requiring moderate current protection.
  • Height Seated (Max): 14.40mm - The maximum seated height ensures easy integration into PCBs without compromising on space.
  • Hold Current: 2A - The hold current of 2A indicates that the fuse can maintain its set state after tripping, preventing re-activation until manually reset.
  • Lead Spacing: 5.05mm - The lead spacing allows for easy soldering and mounting on PCBs.
  • Operating Temperature Range: -40°C to 125°C - This wide operating temperature range makes the RHEF200-2 suitable for use in various environmental conditions.
  • Resistance - Initial (Ri) (Min): 45mOhm - The initial resistance ensures minimal impact on circuit performance before tripping.
  • Resistance - Post Trip (R1) (Max): 110mOhm - After tripping, the maximum post-trip resistance ensures that the circuit is safely isolated.
  • Time to Trip: 4.3s - The time-to-trip feature provides a controlled response to overcurrent conditions, preventing sudden failures.
  • Voltage - Max: 16V - The maximum voltage rating ensures compatibility with a wide range of electronic systems.

3. Applications

The RHEF200-2 PTC resettable fuse is primarily designed for applications requiring moderate overcurrent protection:

  1. Primary Applications:
  2. Consumer Electronics: Protection of power supplies, motor control circuits, and other high-current paths in consumer electronics.
  3. Industrial Automation: Overcurrent protection in industrial control systems, motor drives, and other high-power applications.
  4. Automotive Systems: Protection of electrical systems in vehicles from overcurrent conditions.

  5. Secondary Applications:

  6. Medical Devices: Protection of medical equipment from electrical surges or short circuits.
  7. Aerospace & Defense: Overcurrent protection in avionics and defense electronics where reliability is critical.

4. Alternative Parts

For users looking for alternative parts with similar specifications, consider the following options from Littelfuse Inc.:

  1. RHEF200-1: A variant with slightly different trip current but similar dimensions and features.
  2. RHEF300-2: A higher current rating option suitable for more demanding applications.

5. Embedded Modules

The RHEF200-2 PTC resettable fuse is commonly used in various embedded modules due to its reliability and efficiency:

  1. Motor Control Modules: Integrated into motor control systems for overcurrent protection.
  2. Power Supply Modules: Used in power supply units (PSUs) to prevent damage from overcurrent conditions.
  3. Industrial Control Systems: Embedded in PLCs (Programmable Logic Controllers) and other industrial control systems for comprehensive protection.

The RHEF200-2 by Littelfuse Inc., with its robust design and reliable performance, is an excellent choice for any application requiring moderate overcurrent protection up to 16V and 3.8A current trip point.