Littelfuse Inc. RUSBF135-2
Littelfuse Inc. RUSBF135-2
feed

Littelfuse Inc. RUSBF135-2

Manufacturer No:

RUSBF135-2

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-RUSBF135-2

Package:

Radial, Disc

Datasheet:

RUSBF135 Spec

ECAD Model:

Description:

PTC RESET FUSE 16V 1.35A RADIAL

Quantity:

Unit Price: $0.562440

Ext Price: $0.56

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2657

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.562440

    $0.56

  • 10

    $0.530604

    $5.31

  • 100

    $0.500570

    $50.06

  • 500

    $0.472235

    $236.12

  • 1000

    $0.445505

    $445.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RUSBF135-2 information

Specifications
Documents & Media
Product Details
Littelfuse Inc. RUSBF135-2 technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. RUSBF135-2.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Disc
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    NO
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    WIRE
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Cut Tape (CT)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PolySwitch®, RUSBF
  • Published
    2011
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.350Lx0.118W 8.90mmx3.00mm
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Discontinued
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Number of Terminations
    2
  • Type
    Polymeric
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    RESISTANCE RANGE(MIN-MAX): 0.040-0.074
  • Packing Method

    The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.

    TR, 14.6 INCH
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Rated Power Dissipation (P)

    Rated Power Dissipation (P) is a crucial parameter in electronic components that indicates the maximum amount of power the component can safely dissipate without being damaged. It is typically measured in watts and is important for determining the component's thermal management requirements. Exceeding the rated power dissipation can lead to overheating, reduced performance, or even permanent damage to the component. Designers must carefully consider the rated power dissipation when selecting and using electronic components to ensure reliable operation within specified limits.

    0.8W
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    CSA, TUV, UL
  • Lead Spacing

    the distance between two baselines of lines of type. The word 'leading' originates from the strips of lead hand-typesetters used to use to space out lines of text evenly. The word leading has stuck, but essentially it's a typographer's term for line spacing.

    0.199 5.05mm
  • Rated (AC) Voltage (URac)

    The parameter "Rated (AC) Voltage (URac)" in electronic components refers to the maximum alternating current (AC) voltage that the component is designed to safely operate at continuously. This rating is important for ensuring the component's reliability and longevity under normal operating conditions. Exceeding the rated voltage can lead to overheating, insulation breakdown, and potential failure of the component. It is crucial to adhere to the specified rated voltage to prevent damage and ensure proper functioning of the electronic component within its intended application.

    16V
  • Hold Current

    the minimum current which must pass through a circuit in order for it to remain in the 'ON' state.

    1.35A
  • Thermistor Application

    Thermistor Application in electronic components refers to the use of thermistors, which are temperature-sensitive resistors, in various circuits and systems. These components change resistance with temperature variations, allowing them to be used for temperature sensing, compensation, and control. Common applications include temperature measurement in HVAC systems, automotive temperature monitoring, and household appliances. Their fast response times and high sensitivity make them suitable for precise temperature regulation in various electronic devices.

    TEMPERATURE SENSING
  • Voltage - Max

    Voltage - Max is a parameter in electronic components that specifies the maximum voltage that can be safely applied to the component without causing damage. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the maximum voltage rating can lead to breakdown or failure of the component, potentially causing damage to the entire circuit or system. It is important to always operate electronic components within their specified voltage limits to prevent any issues and ensure reliable performance.

    16V
  • Time to Trip

    Time to Trip is a parameter used in electronic components, particularly in circuit protection devices such as fuses and circuit breakers. It refers to the amount of time it takes for the component to activate and interrupt the circuit when a fault or overcurrent condition is detected. This parameter is crucial for ensuring the safety and reliability of the electrical system by quickly disconnecting power in case of a fault to prevent damage to the components or potential hazards such as fires. The specific time to trip value can vary depending on the application and the level of protection required, with faster trip times being more critical in certain high-risk environments.

    4.5s
  • Resistance - Initial (Ri) (Min)

    Resistance - Initial (Ri) (Min) refers to the minimum resistance value measured across the terminals of an electronic component when it is first tested. This parameter helps determine the baseline performance of the component under nominal conditions. It is crucial for identifying any defects or inconsistencies in the component's manufacturing process. A low initial resistance value may indicate potential issues affecting the component's functionality.

    40mOhm
  • Resistance - Post Trip (R1) (Max)

    Resistance - Post Trip (R1) (Max) refers to the maximum resistance value measured across the terminals of an electronic component after it has undergone a trip event, such as a thermal or overcurrent protection activation. This parameter indicates the state of the component post-fault condition, helping to assess whether it can return to normal operation. It is crucial for assessing the reliability and safety of components in circuits, ensuring they do not exhibit failure modes that could lead to further issues.

    112mOhm
  • Current - Trip (It)

    Current - Trip (It) is a parameter commonly found in electronic components such as circuit breakers, fuses, and protection devices. It refers to the threshold current level at which the component will trip or activate to interrupt the circuit and protect against overcurrent conditions. This parameter is crucial for ensuring the safe operation of electrical systems by preventing damage to equipment and minimizing the risk of electrical hazards. By setting the Current - Trip value appropriately, users can customize the protection level based on the specific requirements of their application.

    2.7A
  • Trip Current

    the current at which the device is guaranteed to trip.

    2.7A
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.532 13.50mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Littelfuse Inc. RUSBF135-2.

Product Description: RUSBF135-2 PTC Resettable Fuse by Littelfuse Inc.

1. Description

The RUSBF135-2 is a Polymeric Positive Temperature Coefficient (PTC) resettable fuse designed by Littelfuse Inc. This component is part of the PolySwitch? series, known for its reliability and versatility in circuit protection applications. The RUSBF135-2 is specifically engineered to provide a robust and efficient solution for protecting electronic circuits from overcurrent conditions.

2. Features

  • Resistance Range: The fuse has an initial resistance of 40mOhm and a maximum post-trip resistance of 112mOhm, ensuring optimal performance in various circuit configurations.
  • Current Trip: The fuse trips at 2.7A, providing reliable protection against overcurrent conditions.
  • Operating Temperature: It operates within a wide temperature range of -40°C to 85°C, making it suitable for diverse environmental conditions.
  • Mounting Type: The RUSBF135-2 is designed for through-hole mounting, offering easy integration into existing circuit boards.
  • RoHS Compliance: The component is compliant with ROHS3 standards, ensuring it meets environmental regulations.
  • Pb-Free: The part is lead-free, adhering to modern manufacturing standards.

3. Applications

  1. Primary Applications:
  2. Overcurrent Protection: The RUSBF135-2 is ideal for protecting electronic circuits from overcurrent conditions, which can cause damage or malfunction.
  3. Surge Protection: It can be used to absorb transient surges and spikes in the circuit, preventing damage to sensitive components.

  4. Secondary Applications:

  5. Temperature Sensing: Although not primarily designed for temperature sensing, its thermistor application makes it useful in monitoring temperature changes within a circuit.
  6. Circuit Isolation: The fuse can be used to isolate sections of a circuit when an overcurrent event occurs, preventing further damage propagation.

4. Alternative Parts

Due to its discontinuation status, alternative parts may be necessary for ongoing projects or future designs:

  • RUSBF135-1: An earlier version with similar specifications but potentially different lead times or availability.
  • RUSBF135-3: A newer version with updated features or improved performance characteristics.

5. Embedded Modules

The RUSBF135-2 is commonly used in various embedded systems where reliable overcurrent protection is crucial:

  • Industrial Control Systems: Protecting motor drives and other high-current components from overcurrent events.
  • Automotive Electronics: Ensuring safe operation of automotive systems by preventing damage from transient surges.
  • Medical Devices: Providing reliable protection for medical equipment against electrical surges and overcurrent conditions.

The RUSBF135-2 remains a reliable choice for those seeking robust PTC resettable fuses despite its discontinued status, making it an excellent option for legacy projects or applications requiring specific characteristics not found in newer alternatives.