Littelfuse Inc. RXEF030S-2
Littelfuse Inc. RXEF030S-2
feed

Littelfuse Inc. RXEF030S-2

Manufacturer No:

RXEF030S-2

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-RXEF030S-2

Package:

Radial, Disc

ECAD Model:

Description:

PTC RESET FUSE 72V 300MA RADIAL

Quantity:

Unit Price: $0.395595

Ext Price: $0.40

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5531

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.395595

    $0.40

  • 10

    $0.373203

    $3.73

  • 100

    $0.352078

    $35.21

  • 500

    $0.332149

    $166.07

  • 1000

    $0.313348

    $313.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RXEF030S-2 information

Specifications
Documents & Media
Product Details
Littelfuse Inc. RXEF030S-2 technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. RXEF030S-2.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Radial, Disc
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PolySwitch®, RXEF
  • Published
    2006
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.291Dia x 0.118 T 7.40mmx3.00mm
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Polymeric
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    CQC, CSA, TUV, UL
  • Lead Spacing

    the distance between two baselines of lines of type. The word 'leading' originates from the strips of lead hand-typesetters used to use to space out lines of text evenly. The word leading has stuck, but essentially it's a typographer's term for line spacing.

    0.199 5.05mm
  • Current - Hold (Ih) (Max)

    The parameter "Current - Hold (Ih) (Max)" in electronic components refers to the maximum current required to maintain the component in a latched or on-state after it has been triggered. This parameter is commonly associated with relays, switches, and other devices that have a latching function. It is important because it determines the minimum current that must be supplied to keep the component in its activated state, ensuring reliable operation. Exceeding the maximum Ih value can lead to the component failing to hold its state, potentially causing malfunctions or disruptions in the circuit.

    300mA
  • Voltage - Max

    Voltage - Max is a parameter in electronic components that specifies the maximum voltage that can be safely applied to the component without causing damage. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the maximum voltage rating can lead to breakdown or failure of the component, potentially causing damage to the entire circuit or system. It is important to always operate electronic components within their specified voltage limits to prevent any issues and ensure reliable performance.

    72V
  • Time to Trip

    Time to Trip is a parameter used in electronic components, particularly in circuit protection devices such as fuses and circuit breakers. It refers to the amount of time it takes for the component to activate and interrupt the circuit when a fault or overcurrent condition is detected. This parameter is crucial for ensuring the safety and reliability of the electrical system by quickly disconnecting power in case of a fault to prevent damage to the components or potential hazards such as fires. The specific time to trip value can vary depending on the application and the level of protection required, with faster trip times being more critical in certain high-risk environments.

    3s
  • Resistance - Initial (Ri) (Min)

    Resistance - Initial (Ri) (Min) refers to the minimum resistance value measured across the terminals of an electronic component when it is first tested. This parameter helps determine the baseline performance of the component under nominal conditions. It is crucial for identifying any defects or inconsistencies in the component's manufacturing process. A low initial resistance value may indicate potential issues affecting the component's functionality.

    880mOhm
  • Resistance - Post Trip (R1) (Max)

    Resistance - Post Trip (R1) (Max) refers to the maximum resistance value measured across the terminals of an electronic component after it has undergone a trip event, such as a thermal or overcurrent protection activation. This parameter indicates the state of the component post-fault condition, helping to assess whether it can return to normal operation. It is crucial for assessing the reliability and safety of components in circuits, ensuring they do not exhibit failure modes that could lead to further issues.

    2.1Ohm
  • Current - Trip (It)

    Current - Trip (It) is a parameter commonly found in electronic components such as circuit breakers, fuses, and protection devices. It refers to the threshold current level at which the component will trip or activate to interrupt the circuit and protect against overcurrent conditions. This parameter is crucial for ensuring the safe operation of electrical systems by preventing damage to equipment and minimizing the risk of electrical hazards. By setting the Current - Trip value appropriately, users can customize the protection level based on the specific requirements of their application.

    600mA
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.500 12.70mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Littelfuse Inc. RXEF030S-2.

Product Description: RXEF030S-2 PTC Resettable Fuse

1. Description

The RXEF030S-2 is a PolySwitch? PTC (Positive Temperature Coefficient) resettable fuse designed by Littelfuse Inc. This component is part of the RXEF series, known for its reliable and efficient circuit protection solutions. The RXEF030S-2 is specifically engineered to provide robust overcurrent protection in various electronic applications.

2. Features

  • High Current Rating: The fuse can handle a maximum hold current (Ih) of 300mA and a trip current (It) of 600mA, making it suitable for applications requiring moderate to high current protection.
  • Compact Design: With a seated height of 0.500 inches (12.70mm) and lead spacing of 0.199 inches (5.05mm), this fuse is ideal for space-constrained designs.
  • Thermal Stability: Operating within a temperature range of -40°C to 85°C ensures reliable performance in diverse environmental conditions.
  • Lead-Free and RoHS Compliant: The Pb-free code indicates that the component does not contain lead, and it is compliant with ROHS3 standards, ensuring compliance with environmental regulations.
  • Fast Response Time: The time to trip is just 3 seconds, providing quick response to overcurrent conditions.
  • Durable Construction: Made from polymeric materials, this fuse offers excellent durability and resistance properties.

3. Applications

Primary Applications: - Automotive Systems: The RXEF030S-2 can be used in automotive electronics such as battery management systems, ignition circuits, and other safety-critical components. - Industrial Equipment: It is suitable for industrial equipment requiring reliable overcurrent protection like motor control circuits and power supplies.

Secondary Applications: - Consumer Electronics: The fuse can be used in consumer electronics such as laptops, smartphones, and other portable devices where compact size and high reliability are essential. - Medical Devices: Its compact size and high current rating make it suitable for medical devices requiring precise overcurrent protection.

4. Alternative Parts

For applications requiring similar specifications but different dimensions or ratings, consider the following alternative parts from Littelfuse Inc.: - RXEF020S-2: A smaller version with a lower maximum hold current (Ih) of 200mA. - RXEF040S-2: A larger version with a higher maximum hold current (Ih) of 400mA.

5. Embedded Modules

The RXEF030S-2 PTC resettable fuse is commonly used in various embedded modules designed for circuit protection: - Motor Control Modules: Many motor control modules incorporate this fuse to protect against overcurrent conditions. - Power Supply Modules: It is often used in power supply modules to ensure safe operation under abnormal conditions. - Battery Management Systems (BMS): The RXEF030S-2 provides reliable overcurrent protection in BMS applications.

In summary, the RXEF030S-2 PTC resettable fuse offers a robust solution for circuit protection with its high current rating, compact design, fast response time, and durable construction. Its wide range of applications makes it an essential component in various industries including automotive systems, industrial equipment, consumer electronics, and medical devices.

RXEF030S-2 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "RXEF030S-2" in Littelfuse Inc. RXEF030S-2.
  • Part Number
  • Manufacturer
  • Package
  • Description